- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Product Weight (g) | Body Orientation | Brand | Contact Finish Mating | Contact Materials | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Insulation Resistance (MOhm) | Less Contact | Manufacturer | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Terminal Pitch (mm) | Termination Method | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Product Type | Backset Spacing | Shell Plating | Test Voltage | Mounting Angle | Features | Product Category | Product Length (mm) | Length | Width | Length - Termination | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09653296702 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Straight | - | - | 12.5mm | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | Grounding Indents | - | - | 53.2mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09551296821741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09653666811 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | 0.409 (10.40mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09553696812741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09664216703 HARTING | 14 |
| - | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 37 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | - | NO | - | - | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09665117502 HARTING | 14 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | GOLD | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 50 | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 50 | - | - | 2.7686mm | - | - | TIN | UL | - | - | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | - | NO | 0.244 inch | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 2.8448 mm | - | - | - | 0.112 inch | Stamped | 5 DD D | - | - | - | - | - | - | - | - | - | - | 0.122 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09664236802 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 37 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | - | NO | 0.583 inch | - | - | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | 0.409 (10.40mm) | - | - | - | Grounding Indents | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09663237803 HARTING | 14 |
| - | 9 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | Steel | SCREWLOCKS | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 25 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | 94V-0 | - | NO | 0.583 inch | - | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | 0.409 (10.40mm) | - | - | - | Grounding Indents | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09654666811 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | 0.409 (10.40mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09665216701 HARTING | 14 |
| - | 9 Weeks | - | - | BOARD AND PANEL | - | STEEL | - | - | - | M3 | - | THREADED | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | - | - | - | - | STRAIGHT | 125°C | -55°C | 5/D | - | - | - | - | - | - | yes | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | 8536.69.40.30 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | - | 2.7686mm | - | - | TIN | UL | - | - | MIL-C-24308 | 2.638 inch | 3 | - | STAGGERED | - | 0.618 inch | MALE | 94V-0 | - | NO | 0.244 inch | 6.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | - | 2.8448 mm | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 inch | - | - | - | RoHS Compliant | ||
![]() 09693009171 HARTING | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09551566620741 HARTING | 14 |
| - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | Steel, Nickel Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | 12.7mm | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | Board Guide | - | - | 31mm | 19mm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09654696712 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09654696713 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09551556611741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09693009170 HARTING | 14 |
| - | 9 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 9663526612 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | - | Steel | - | - | 25 | - | - | - | 12.48 | Right Angle | HARTING | - | Copper Alloy | EAR99 | 100 | Unfiltered | - | 10000 | No | HARTING | 250 | 10 | 6.5 | 125 | -55 | Through Hole | Through Hole | - | - | B | 1.38 | Solder | - | - | - | - | - | Active | - | - | - | - | D-Subminiature | 25 Position | - | 2 | F | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | 25 | - | - | - | F | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | Tin | - | Right Angle | - | D-Sub Standard Connectors | 53.2 | - | - | - | 13.6 | - | - | RoHS Compliant | ||
![]() 66630096028 HARTING | 100 |
| Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Inducom | - | - | Active | 1 (Unlimited) | Cage Clamp | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP40 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Side, Male Jackscrew (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09653626816 HARTING | 30 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 25 | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | - | - | 6A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 3 DB B | - | 0.409 (10.40mm) | - | 1kV | - | Board Lock, Grounding Indents | - | - | 53.2mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09661622812 HARTING | 98 |
| - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.74mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |