- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09552696811741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552696812741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552697822741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552157621741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552153622741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552693821741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552153621741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552553621741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553557621741 HARTING | 21 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553697821741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553697822741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553297821741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553157621741 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552663815741 HARTING | 14 |
| - | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide, Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553557611741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553157611741 HARTING | 21 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | Not Applicable | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09664236801 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | M3 | Steel | THREADED | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | TIN | UL | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Machined | 4 DC C | 0.409 (10.40mm) | Grounding Indents | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663523611 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654627815 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09554566612741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |