- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Flange Feature | Connector Style | PCB Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09553567615741 HARTING | 14 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | D-Sub | - | Stamped | 3 DB B | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552556622741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09551156621741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553567621741 HARTING | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | D-Sub | - | Stamped | 3 DB B | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553567622741 HARTING | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Stamped | 3 DB B | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553667821741 HARTING | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | D-Sub | - | Stamped | 3 DB B | - | Board Guide, Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553666821741 HARTING | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | D-Sub | - | Stamped | 3 DB B | - | Board Guide, Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553566621741 HARTING | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | D-Sub | - | Stamped | 3 DB B | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09551557621741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 66630095022 HARTING | 2173 |
| Datasheet | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | Copper Alloy | - | Bulk | Inducom | - | Active | 1 (Unlimited) | Cage Clamp | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | IP40 | - | - | Gold | - | - | - | - | - | - | - | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | Machined | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09563909004 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09552563621741 HARTING | In Stock | - | - | 20 Weeks | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | D-Sub | - | Stamped | 2 DA A | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09695009010 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09551293812741 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09551553611741 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552293812741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Not Applicable | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09654297703 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Stamped | 4 DC C | - | Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09551557611741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09664525616 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | Copper Alloy | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | TIN | - | Gold | - | - | - | - | - | - | NO | - | Housing/Shell (4-40) | D-Sub | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | 30.0μin 0.76μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 09551663820741 HARTING | 14 |
| - | 7 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | Phosphor Bronze | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | 9 | - | - | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | 0.5 inch | - | - | 0.465 inch | Mating Side, Female Screwlock (4-40) | D-Sub | 3.6068 mm | Stamped | 1 DE E | - | Board Guide, Grounding Indents | - | UL94 V-0 | ROHS3 Compliant |