- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Contact Arrangement | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09694009164 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09554567622741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554667822741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554567612741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09693009245 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009271 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09694009136 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09643117238 HARTING | In Stock | - | - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | Copper Alloy | 100V | -55°C~125°C | Bulk | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | - | 25 | Natural | 2 | Female | PANEL MOUNTABLE | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | 7.5A | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 20 AWG | Cable Side (M3) | D-Sub | Machined | 3 DB B | - | Filter | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693009221 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09695115432 HARTING | In Stock | - | - | 9 Weeks | Through Hole | Free Hanging (In-Line) | Polyester Thermoplastic, Glass Filled | - | Steel, Tin Plated | - | - | -55°C~125°C | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | - | 43 (41 + 2 Coax or Power) | Green | 3 | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | YES | - | 5A | 43 | - | TIN | ONE | UL | Gold or Gold-Palladium | COMMERCIAL | - | 0.606 inch | - | - | 0.252 inch | 20 AWG | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 DD D - 43W2 | S41P2 | Grounding Indents | 30.0μin 0.76μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693009222 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09691009008 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009273 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09554667812741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554567621741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554667821741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09694009175 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09691009023 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009272 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692009108 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |