- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09641117237 HARTING | 14 |
| - | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 9 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 9 | - | 7.5A | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Filter | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09692009311 HARTING | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554566611741 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09641217247 HARTING | 5 |
| - | - | - | Free Hanging (In-Line) | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | - | Solder Cup | - | Plug, Male Pins | - | 9 | - | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | - | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Filter, Grounding Indents | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 09664536613 HARTING | 5 |
| - | - | - | BOARD AND PANEL | STEEL | - | - | #4-40 | - | SCREWLOCKS | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | RIGHT ANGLE | 125°C | -55°C | 4/C | - | - | - | - | yes | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 2 | - | STANDARDS: DIN 41652; IEC 60807 | 8536.69.40.30 | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | 37 | 2.7686mm | - | TIN | UL | - | MIL-C-24308 | 2.732 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.492 inch | FEMALE | 94V-0 | NO | 0.583 inch | 6.5A | RND PIN-SKT | 10mOhm | - | 10000000000Ohm | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | 0.114 inch | - | Non-RoHS Compliant | ||
![]() 09694009189 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09694009031 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09694009199 HARTING | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09694009204 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009103 HARTING | 16 |
| - | 9 Weeks | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 3/B | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | - | - | - | - | - | - | NO | - | MALE | - | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09694009142 HARTING | 37 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09554567615741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09692009147 HARTING | 45 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09670095657 HARTING | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | GOLD | COPPER ALLOY | - | - | - | - | - | - | -55°C~125°C | Bulk | e4 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 7.5A | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09652297701 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664525613 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 37 | - | 2 | - | - | 8536.69.40.30 | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09694009068 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009212 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009259 HARTING | In Stock | - | - | 9 Weeks | Board Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09552663819741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | - | 15 | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | Board Guide, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant |