- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Empty Shell | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09554697812741 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09662525616 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | Copper Alloy | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | 2 | - | 8536.69.40.30 | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | TIN | Gold | - | - | NO | Housing/Shell (4-40) | D-Sub | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | 30.0μin 0.76μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 09654297702 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Housing/Shell (4-40) | D-Sub | Stamped | 4 DC C | - | Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09554153622741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09554293822741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09554693821741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09652297701 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 15 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Housing/Shell (M3) | D-Sub | Stamped | 2 DA A | - | Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09694009131 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09664157503 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 37 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663157503 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 3 DB B | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09554157622741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09554553612741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | Not Applicable | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553553611741 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | Not Applicable | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09654697712 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Housing/Shell (4-40) | D-Sub | Stamped | 4 DC C | - | Board Lock, Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662545517 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | Polymer | Steel | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 15 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | Gold | - | - | NO | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 2 DA A | - | Board Lock | 30.0μin 0.76μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663125601 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | Copper Alloy | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | TIN | Gold | - | - | NO | Housing/Shell (M3) | D-Sub | Stamped | 3 DB B | 0.409 (10.40mm) | - | 30.0μin 0.76μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 09694009213 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009213 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09651297703 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | Gold | MULTIPLE MATING PARTS AVAILABLE | - | NO | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 1 DE E | - | Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664116500 HARTING | 5 |
| - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | Copper Alloy | -55°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 37 | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | TIN | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Housing/Shell (Unthreaded) | D-Sub | Stamped | 4 DC C | - | - | - | UL94 V-0 | RoHS Compliant |