- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | Product Weight (g) | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Filtered | HTS | Insulation Resistance (MOhm) | Less Contact | Manufacturer | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Schedule B | Shell Sizes | Terminal Pitch (mm) | Termination Method | Tradename | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Product Type | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Product Category | Product Length (mm) | Length | Contact Finish Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09663645717 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | Steel | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09664080000 HARTING | 71 |
| - | 8 Weeks | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 1.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09665217701 HARTING | 58 | - | - | 15 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 50 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 5 DD D | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09665146503 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 50 | - | - | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 50 | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | Stamped | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09670255655050 HARTING | 14 |
| - | 20 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | Steel | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09661246707 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09551666833741 HARTING | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Steel | Liquid Crystal Polymer (LCP) | Polymer | Metal | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | Male | - | - | - | 250V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | 9 | - | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 250V | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | Nickel | - | - | Stamped | 1 DE E | - | - | - | - | - | Board Guide, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09665527613 HARTING | 14 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 50 | - | - | - | 3 | - | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 50 | - | 2.7686mm | - | - | TIN | UL | - | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.689 inch | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | - | 2.54 mm | 0.112 inch | Stamped | 5 DD D | - | 0.409 (10.40mm) | - | - | - | Board Lock | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09644247231 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | 0.406 (10.30mm) | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09641249039 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 47nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09641147223 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | - | Steel, Tin Plated | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Natural | 2 | Female | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | 0.401 (10.20mm) | - | - | - | Board Lock, Filter, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 9565617712 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | Metal | - | - | - | - | 78 | - | - | Straight | - | - | - | - | EAR99 | - | - | - | 5000 | No | - | - | 20 | 2 | - | - | - | - | Through Hole | - | - | - | - | - | 15.75 | - | - | - | - | D | 1.2 | Solder | - | - | - | - | 956 | - | Active | - | - | - | - | High Density D-Sub | 78 Position | - | - | - | 4 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | Through Hole | - | 78 | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | Straight | - | - | 67.3 | - | - | - | 10.74 | - | - | RoHS Compliant | - | ||
![]() 9563517500 HARTING Technology Group | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | 44 | - | - | Straight | - | - | - | 1.14(mm) | EAR99 | - | - | - | 5000 | No | - | 50 | 20 | 2 | 105 | - | - | -55 | Through Hole | Through Hole | 3 | -55C to 105C | - | SKT | 12.93 | - | No | - | - | B | 1.14 | Solder | - | - | - | - | - | - | Active | - | - | - | - | High Density D-Sub | - | - | - | - | 3 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | - | - | 44 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | - | - | - | 53.5 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9652626816 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | Metal | - | - | - | - | 15 | - | - | Right Angle | - | - | - | - | EAR99 | - | Unfiltered | - | - | No | - | - | 10 | 6.5 | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | A | 1.37 | Solder | - | - | - | - | - | - | Active | - | - | - | - | D-Subminiature | 15 Position | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | 15 | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | Right Angle | - | - | 39.5 | - | - | - | 12.5 | - | - | RoHS Compliant | - | ||
![]() 9140093001 HARTING Technology Group | In Stock | - | - | - | - | - | - | Zinc Die Cast | - | - | - | - | 9 | - | - | Straight | - | - | - | - | EAR99 | - | Unfiltered | 8536.69.40.51 | 10000 | No | - | 500 | - | 5 | 125 | 50V | - | -40 | Panel Mount | Panel | - | - | - | - | - | - | - | Non-Compliant | 8536695050 | E | - | Crimp | Han-Modular® | - | - | - | - | - | Active | - | - | - | - | D-Subminiature | 9 Position | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | 9 | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Straight | - | - | 34.2 | - | - | - | 14.6 | - | - | RoHS Compliant | - | ||
![]() 9692100033 HARTING Technology Group | In Stock | - | - | - | - | - | - | Steel | - | - | Polyester | - | 3 | - | 5.36 | Straight | HARTING | - | Copper Alloy | - | EAR99 | 100 | Unfiltered | - | - | Yes | HARTING | - | - | - | 125 | - | - | -55 | Panel Mount | Panel | 1 | -55C to 125C | - | M | 12.4 | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | D-Subminiature | 3 Position | - | - | - | 1 | PL | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Cavity | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | Tin | 3W3 | - | - | D-Sub Mixed Contact Connectors | 39.1 | - | - | - | 12.5 | - | - | RoHS Compliant | - | ||
![]() 09642117227 HARTING Technology Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | Straight | - | - | - | - | EAR99 | - | - | - | 1000 | - | - | 500 | - | 7.5 | - | 100V | HARTING | - | Panel Mount | - | - | - | Bulk | - | 14.5 | Obsolete | - | - | - | A | - | Solder Cup | - | - | - | - | * | - | Obsolete | - | - | - | - | D-Subminiature | - | - | - | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | - | - | - | 39.1 | - | - | - | 12.5 | - | - | RoHS Compliant | - | ||
![]() 9565617700 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | Metal | - | - | - | - | 78 | - | - | Straight | - | - | - | - | EAR99 | - | - | - | 5000 | No | - | 50 | 20 | 2 | 105 | - | - | -55 | Through Hole | - | - | - | - | - | 15.75 | - | - | - | - | D | 1.2 | Solder | - | - | - | - | - | - | Active | - | - | - | - | High Density D-Sub | 78 Position | - | - | - | 4 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | Through Hole | - | 78 | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | Straight | - | - | 67.3 | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() 9664126603 HARTING Technology Group | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | 37 | - | - | Right Angle | - | - | - | - | EAR99 | - | Unfiltered | - | - | No | - | - | - | 6.5 | - | - | - | - | Through Hole | - | - | - | - | - | 21.2 | - | - | - | - | C | 1.38 | Solder | - | - | - | - | - | - | Active | - | - | - | - | D-Subminiature | 37 Position | - | - | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | - | - | - | 69.7 | - | - | - | 13.6 | - | - | Yes with exemptions | - | ||
![]() 09641147237 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Natural | 2 | Female | PANEL MOUNTABLE | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | 0.401 (10.20mm) | - | - | - | Filter, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - |