- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Depth | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09694009058 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009006 HARTING | 31 |
| - | 9 Weeks | Through Hole | Through Hole | - | 13 | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 13 (10 + 3 Coax or Power) | Green | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub, Combo | - | - | - | - | 3 DB B - 13C3 13W3 | Grounding Indents, Shielded | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | ||
![]() 09693009112 HARTING | In Stock | - | - | 20 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692109008 HARTING | In Stock | - | - | 20 Weeks | - | - | SMC | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09677154715 HARTING | In Stock | - | - | 9 Weeks | - | Panel Mount | - | - | Thermoplastic, Glass Filled | - | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | 2 | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09692109009 HARTING | In Stock | - | - | 20 Weeks | - | - | SMC | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009118 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09661146505 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 1 DE E | - | - | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661246705 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | - | 9 | - | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662146502 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 15 | - | 2 | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | TIN | UL | - | 1.547 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | - | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | - | - | - | 0.165 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662146501 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 15 | - | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | TIN | UL | - | 1.547 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | - | - | - | 0.165 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661546515 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | Straight | - | 12.5mm | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Housing/Shell (M3) | - | PLUG | - | D-Sub | 1 | 3.336 N | - | Stamped | 1 DE E | Board Lock | 31.2mm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663246707 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | - | 25 | - | 2 | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | - | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09670099034 HARTING | 649 | - | - | 20 Weeks | - | - | - | 9 | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 9 | - | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009113 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09664546515 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 37 | - | 2 | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | Straight | - | 12.5mm | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | PLUG | - | D-Sub | 1 | 3.336 N | - | Stamped | 4 DC C | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09692009161 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692009015 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692009098 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692009182 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |