- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09662146506 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 15 | - | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | TIN | UL | - | 1.547 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | - | - | - | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662146503 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 15 | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | TIN | UL | - | 1.547 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | - | - | - | - | 0.165 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661545517 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | TIN | - | Gold | - | - | - | - | - | NO | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Lock | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662646715 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | - | 15 | - | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662646716 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | - | 15 | - | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09692009128 HARTING | In Stock | - | - | 20 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009200 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09661647717 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | - | 9 | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663145502 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 25 | - | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | TIN | - | Gold | - | - | - | - | - | NO | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09651666812 HARTING | 14 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | Right Angle | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | 31.2mm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09644247245 HARTING | In Stock | - | - | 9 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel, Tin Plated | NOT SPECIFIED | - | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 37 | Natural | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 37 | - | 7.5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | 4 DC C | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09693009147 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009121 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09693009237 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09554567620741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554667819741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554667820741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554567619741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554566616741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09554666822741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |