- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09664546511 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 37 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | Straight | 12.5mm | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | Housing/Shell (M3) | - | PLUG | - | D-Sub | 1 | 3.336 N | - | Stamped | 4 DC C | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664547511 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 37 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | - | Stamped | 4 DC C | Board Lock | - | 0.165 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09692009173 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692009150 HARTING | In Stock | - | - | 20 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09661247704 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 9 | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662145505 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 15 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | TIN | - | Gold | - | - | - | - | - | - | NO | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663246704 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | 25 | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663146507 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 25 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 3 DB B | - | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662147507 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 15 | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | TIN | UL | - | 1.547 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | - | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662246705 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | 15 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662246706 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Plug, Male Pins | 15 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661547513 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 9 | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661147507 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 9 | 2 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | NO | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 1 DE E | - | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662147506 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 15 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | TIN | UL | - | 1.547 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 2 DA A | - | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09661145502 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 9 | 2 | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | TIN | - | Gold | - | - | - | - | - | - | NO | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09670099072 HARTING | 14 |
| - | 20 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 9 | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | ROHS3 Compliant | ||
![]() 09661647716 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 9 | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | Board Lock, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09663545517 HARTING | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | - | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 25 | 2 | - | 8536.69.40.30 | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | - | - | TIN | - | Gold | - | - | - | - | - | - | NO | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | Board Lock | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09664147502 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | Polymer | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 37 | 2 | - | 8536.69.40.30 | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | TIN | UL | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 4 DC C | - | - | 0.165 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09692009152 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |