- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Insulation Resistance (MOhm) | Less Contact | Manufacturer | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Product Type | Backset Spacing | Shell Plating | Test Voltage | Mounting Angle | Features | Product Category | Product Length (mm) | Length | Width | Contact Finish Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09553667822741 HARTING | 21 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | Black | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | Board Guide, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09551566619741 HARTING | 5 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Female | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | 18mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | - | - | Board Guide | - | - | 31mm | 12.7mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09691009046 HARTING | 200 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9662526612 HARTING Technology Group | 37 |
| - | - | Gold | - | - | - | Steel | - | - | - | 15 | - | - | - | Right Angle | - | - | Copper Alloy | 1.37(mm) | EAR99 | - | Unfiltered | - | 10000 | No | - | 250 | 10 | 6.5 | 125 | -55 | Through Hole | Through Hole | 2 | -55C to 125C | F | - | No | A | 1.37 | Solder | - | - | - | - | Active | - | - | - | - | - | D-Subminiature | 15 Position | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5(A) | - | - | - | Solder Pin | - | - | 15 | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tin | - | Right Angle | - | - | 39.5 | - | - | - | - | 13.6 | - | - | - | Yes with exemptions | - | ||
![]() 09691009069 HARTING | 31 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09691009085 HARTING | 14 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09662517513 HARTING | 88 | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | - | - | Steel | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | Board Lock | - | - | 39.5mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 9651696713 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | - | Metal | - | - | - | 9 | - | - | - | Straight | HARTING | - | - | 1.37(mm) | EAR99 | 100 | Unfiltered | - | - | No | HARTING | - | 10 | 6.5 | - | - | Through Hole | Through Hole | 2 | - | PIN | 12.5 | No | E | 1.37 | Solder | - | - | - | - | Active | - | - | - | - | - | D-Subminiature | 9 Position | - | 2 | PL | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5(A) | - | - | - | Solder Pin | - | - | 9 | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | Tin | - | Straight | - | D-Sub Standard Connectors | 31.2 | - | - | - | - | 12.4 | - | - | - | Yes with exemptions | - | ||
![]() 09670159062 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 15 | - | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09565627813 HARTING | 68 | - | - | - | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBTP), Glass Filled | - | - | - | - | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | Active | - | - | Solder | - | Plug, Male Pins | - | 78 | Black | 4 | - | - | - | - | - | - | - | - | - | Signal | - | - | 2A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 5 DD D High Density | - | - | 0.350 (8.89mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 09676256758 HARTING | 8 |
| - | 9 Weeks | Gold | Cable, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Brass, Tin Plated | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | 2 | Receptacle | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 25 | Straight | IP67 - Dust Tight, Waterproof | - | - | - | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 3 DB B | - | - | 0.228 (5.80mm) | - | - | - | Board Lock, Mounting Brackets | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 09694115136 HARTING | 71 | - | - | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | - | - | Steel, Tin Plated | - | - | - | - | NOT SPECIFIED | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 13 (7 + 6 Coax or Power) | Green | 2 | Male | - | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | 13 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 4 DC C - 13W6 | 6 | - | - | - | - | - | Grounding Indents | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09561525612 HARTING | 154 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | - | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | Black | 3 | Receptacle | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | 2.286mm | - | - | 2A | - | UL | Gold or Gold-Palladium | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.509 inch | Female | 94V-0 | NO | 0.646 inch | - | 2A | 25mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | Tin | - | D-Sub, High Density | 1 | - | 2.54 mm | - | - | 0.078 inch | Stamped | 1 DE E High Density | - | - | 0.350 (8.89mm) | - | 1kV | - | Board Lock | - | - | 31.3mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09661627811 HARTING | 2265 | - | - | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Metal | - | - | Steel | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 2.54mm | 9 | Right Angle | - | - | - | - | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | - | - | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (M3) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | 30.9mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09651626812 HARTING | 171 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | - | Steel | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | - | 2 | Male | - | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 9 | Right Angle | - | - | - | - | 7.5A | TIN | UL | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.535 inch | - | - | NO | - | 250V | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | Tin | - | - | - | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | - | 1kV | - | Board Lock, Grounding Indents | - | - | 31.5mm | 13.6mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 09642247244 HARTING | In Stock | - | - | 9 Weeks | - | - | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED PCT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | - | 15 | - | 2 | - | PANEL MOUNTABLE | 8536.69.40.30 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | 0.406 (10.30mm) | - | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 09670099174 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09670379061 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 37 | - | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09553567620741 HARTING | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | Black | 2 | - | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09663136601 HARTING | 5 |
| - | - | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBTP), Glass Filled | - | - | - | M3 | Steel | THREADED | - | - | - | Copper Alloy | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | Black | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | compliant | - | TIN | UL | Gold | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | - | RoHS Compliant | - |