- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09692009331 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09691109009 HARTING | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09693009005 HARTING | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09693009049 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09654613712 HARTING | In Stock | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | Board Lock, Grounding Indents | - | UL94 V-0 | - | ||
![]() 09651613711 HARTING | 5 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | UL94 V-0 | - | ||
![]() 09651623812 HARTING | 5 |
| - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | UL94 V-0 | - | ||
![]() 09653633813 HARTING | 5 |
| - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | compliant | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | UL94 V-0 | - | ||
![]() 09651622811 HARTING | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09663523633 HARTING | 42 |
| - | - | BOARD | - | - | - | - | - | - | 3/B | - | - | - | Active | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09663137602 HARTING | In Stock | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBTP), Glass Filled | - | Steel | THREADED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -55°C~125°C | Bulk | yes | Active | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 25 | compliant | TIN | UL | Gold | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Stamped | 3 DB B | 0.409 (10.40mm) | - | 0.114 inch | UL94 V-0 | RoHS Compliant | ||
![]() 09693009326 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09553297812741 HARTING | 14 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09661616701 HARTING | 21 |
| - | 17 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | M3 | Steel, Tin Plated | THREADED | Copper Alloy | POLYETHYLENE | - | -55°C~125°C | Tray | - | Active | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | NO | YES | YES | NO | Signal | NO | - | 6.5A | 9 | - | TIN | UL | Gold | 2 | STAGGERED | - | 0.508 inch | - | - | NO | - | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Stamped | 1 DE E | - | Grounding Indents | - | UL94 V-0 | - | ||
![]() 09692009165 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09651623816 HARTING | 5 |
| - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Plug, Male Pins | 9 | - | 2 | LOW PROFILE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.370 (9.40mm) | Board Lock, Grounding Indents | - | UL94 V-0 | - | ||
![]() 09691009091 HARTING | 5 |
| - | - | BOARD | - | - | - | - | - | - | 1/E | - | - | - | Active | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 | compliant | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09661123603 HARTING | In Stock | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | - | - | UL94 V-0 | - | ||
![]() 09662513511 HARTING | In Stock | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Lock | - | UL94 V-0 | - | ||
![]() 09661523612 HARTING | 5 |
| - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | - | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | - | UL94 V-0 | - |