- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09654623812 HARTING | 20 |
| - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | - | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 37 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | UL94 V-0 | - | ||
![]() 09694009226 HARTING | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09665616702 HARTING | In Stock | - | - | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | AU | COPPER ALLOY | POLYETHYLENE | STRAIGHT | 125°C | -55°C | 5/D | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 3 | - | STANDARDS:DIN 41652;IEC 807 | 8536.69.40.30 | NO | YES | YES | NO | - | NO | - | - | 50 | - | 2.7686mm | - | - | TIN | UL | - | MIL-C-24308 | 2.638 inch | 3 | STAGGERED | - | 0.618 inch | MALE | 94V-0 | NO | 0.244 inch | 6.5A | RND PIN-SKT | 10mOhm | - | 10000000000Ohm | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | - | 0.122 inch | - | RoHS Compliant | ||
![]() 09643147235 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel | - | - | Copper Alloy | GLASS FILLED PCT | - | - | - | - | 100V | -20°C~125°C | Bulk | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | - | compliant | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | - | Board Lock, Filter | - | - | UL94 V-0 | - | ||
![]() 09662626810 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | - | Copper Alloy | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | Board Lock, Grounding Indents | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 09644247237 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Natural | 2 | Male | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 DC C | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09644147237 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | 0.401 (10.20mm) | Filter, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552666818741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | Right Angle | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | Board Guide, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09644147236 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | 0.401 (10.20mm) | Filter, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 60010685141 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | STEEL | Thermoplastic, Glass Filled | Glass | - | - | - | - | NOT SPECIFIED | - | - | 105°C | -55°C | - | - | - | Bulk | har-mik® | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 68 | - | 2 | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | NICKEL | UL | Gold | COMMERCIAL | - | - | - | - | 0.413 inch | - | 94V-0 | NO | 0.484 inch | 1A | - | 30mOhm | - | 1000000000Ohm | Housing/Shell (2-56); Latchblocks | 0.05 inch | - | - | 750VAC V | D-Type | - | - | - | - | - | 0.1 inch | - | 0.050 Pitch x 0.100 Row to Row | PREASSEM CONN | 0.185 (4.70mm) | Board Lock | 3.94μin 0.10μm | - | - | ROHS3 Compliant | ||
![]() 09643147230 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | 0.401 (10.20mm) | Filter | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09641247237 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 1 DE E | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09641247236 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 1 DE E | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 60010205104 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | har-mik® | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09643247230 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | 0.406 (10.30mm) | Filter, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09643147237 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | 0.401 (10.20mm) | Filter, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09642147237 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Natural | 2 | Female | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | 0.401 (10.20mm) | Filter, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09643147240 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | 0.401 (10.20mm) | Filter | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09670504715050 HARTING | In Stock | - | - | 20 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09643247240 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 3 DB B | - | - | Filter, Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant |