- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09693009231 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09642147233 HARTING | In Stock | - | - | 15 Weeks | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | - | Active | - | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | compliant | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | Board Lock, Filter | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 09694009166 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09694009188 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09695009034 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09693909010 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09695009085 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09641127236 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | - | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | 7.5A | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Board Side (M3) | - | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | Board Lock, Filter | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09663536612 HARTING | 39 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09661115501 HARTING | 30 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09663627817 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | TIN | UL | - | - | 2 | STAGGERED | - | - | 94V-0 | NO | 0.551 inch | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 3 DB B | - | Board Lock, Grounding Indents | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09663557513 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | - | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09684637811 HARTING | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | 0.318 (8.08mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09664136602 HARTING | 48 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | TIN | UL | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 4 DC C | 0.409 (10.40mm) | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09662236802 HARTING | 30 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | - | TIN | UL | - | 1.543 inch | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | 10mOhm | 10000000000Ohm | Housing/Shell (4-40) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 2 DA A | 0.409 (10.40mm) | Grounding Indents | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09693009176 HARTING | 31 |
| - | 11 Weeks | - | Board Lock | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09644247230 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Natural | 2 | Male | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 37 | Right Angle | - | 18.84mm | - | 7.5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | 100V | - | D-Sub | 1 | - | - | Machined | 4 DC C | 0.406 (10.30mm) | Filter, Grounding Indents | 69.3mm | - | - | UL94 V-0 | No | ROHS3 Compliant | Lead Free | - | ||
![]() 09644127215 HARTING | 31 |
| - | 9 Weeks | - | Through Hole | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Natural | 2 | Female | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | Straight | - | 12.5mm | - | - | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | 1 | - | - | Machined | 4 DC C | - | Board Lock, Filter | 69.3mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09676156758 HARTING | In Stock | - | - | 7 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | 2 DA A | 0.228 (5.80mm) | Board Lock, Mounting Brackets | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09653215703 HARTING | 48 |
| - | 7 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | Stamped | 3 DB B | - | Grounding Indents | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - |