- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09552667813741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09695009087 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09552566617741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553667818741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553566618741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553567618741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552566613741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552566633741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553667817741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552663818741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552663813741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553666817741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552666817741 HARTING | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide, Grounding Indents | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09641147218 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Steel, Tin Plated | - | Copper Alloy | 100V | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Natural | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | 7.5A | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Machined | 1 DE E | 0.401 (10.20mm) | Filter, Mounting Brackets | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09670095655050 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | Copper Alloy | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | Machined | 1 DE E | - | Grounding Indents | - | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09565625813 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBTP), Glass Filled | - | Steel, Nickel Plated | - | Copper Alloy | - | -40°C~85°C | Bulk | - | Active | - | Solder | - | Plug, Male Pins | 78 | Black | 4 | - | - | - | - | - | - | - | Signal | - | - | 2A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, High Density | - | - | Stamped | 5 DD D High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ||
![]() 09553566612741 HARTING | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Guide | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09553566622741 HARTING | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | Board Guide | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09552566619741 HARTING | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polymer | Steel, Nickel Plated | - | Phosphor Bronze | - | -55°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | 18mm | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | Board Guide | 39.52mm | 12.7mm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09662626815 HARTING | 31 |
| - | 15 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel | NOT SPECIFIED | Copper Alloy | - | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | - | - | 8536.69.40.30 | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | TIN | UL | - | 1.543 inch | 2 | STAGGERED | - | 94V-0 | NO | 0.551 inch | 10mOhm | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | RECEPTACLE | 1000VAC V | D-Sub | 3.336 N | 3.336 N | Machined | 2 DA A | - | Board Lock, Grounding Indents | - | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant |