- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09553296821741 HARTING | 30 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09554157621741 HARTING | 30 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09554156622741 HARTING | 30 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553696821741 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09552297821741 HARTING | 30 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09553556611741 HARTING | 30 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09695017432 HARTING | 31 |
| - | 9 Weeks | Through Hole | Free Hanging (In-Line) | Polyester Thermoplastic, Glass Filled | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 43 (41 + 2 Coax or Power) | Green | 3 | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | YES | - | 5A | 43 | - | TIN | ONE | UL | - | COMMERCIAL | - | 0.606 inch | - | - | 20 AWG | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 DD D - 43W2 | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09641247213 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | - | Active | - | Solder | - | Plug, Male Pins | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | compliant | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (M3) | D-Sub | Machined | 1 DE E | - | Board Lock, Filter, Grounding Indents | UL94 V-0 | - | ||
![]() 09642217228 HARTING | In Stock | - | - | - | - | Panel Mount | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 15 | Natural | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | TIN | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Board Side (M3) | D-Sub | Machined | 2 DA A | - | Filter, Grounding Indents | UL94 V-0 | - | ||
![]() 09642217218 HARTING | In Stock | - | - | - | - | Panel Mount | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 15 | Natural | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | TIN | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Board Side (M3) | D-Sub | Machined | 2 DA A | - | Filter, Grounding Indents | UL94 V-0 | - | ||
![]() 09694109008 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66630095018777 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09641227245 HARTING | In Stock | - | - | - | - | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -20°C~125°C | Bulk | yes | Active | - | Solder | - | Plug, Male Pins | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Board Side (4-40) | D-Sub | Machined | 1 DE E | - | Board Lock, Filter, Grounding Indents | UL94 V-0 | RoHS Compliant | ||
![]() 09641247222 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | yes | Active | - | Solder | - | Plug, Male Pins | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Board Side (4-40) | D-Sub | Machined | 1 DE E | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | UL94 V-0 | RoHS Compliant | ||
![]() 09643147224 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | - | Active | - | Solder | - | Receptacle, Female Sockets | 25 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | compliant | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 DB B | - | Board Lock, Filter | UL94 V-0 | - | ||
![]() 66630096028777 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09692009099 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09670379097 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09644127225 HARTING | In Stock | - | - | - | - | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -20°C~125°C | Bulk | yes | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | TIN | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Board Side (4-40) | D-Sub | Machined | 4 DC C | - | Board Lock, Filter | UL94 V-0 | RoHS Compliant | ||
![]() 09670099037 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |