- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09654617711 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 4 DC C | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09661527617 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 0.551 inch | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09653626815 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | 2 | - | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | 53.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09684635813 HARTING | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | 0.318 (8.08mm) | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09676508715 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 50 | - | 3 | - | STANDARD: DIN 41652 | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09692115072 HARTING | In Stock | - | - | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Metal | Steel | Polyester Thermoplastic, Glass Filled | Glass | Metal, Steel | Steel, Tin Plated | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 7 | Solder Cup | - | Plug, Male Pins | 7 (5 + 2 Coax or Power) | Green | 2 | Male | - | - | - | 750V | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 7 | Straight | - | - | 14.1mm | 5A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | NO | - | 750V | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | 1 | Tin | - | - | - | - | - | 2 DA A - 7W2 | - | Grounding Indents | 12.5mm | 39.1mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09665526611 HARTING | In Stock | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 50 | - | 3 | Receptacle | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 50 | - | - | - | - | 6.5A | TIN | UL | - | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.689 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | - | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | - | - | 0.112 inch | Stamped | 5 DD D | 0.409 (10.40mm) | Board Lock | 16.4mm | - | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09643127210 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Polycyclohexylenedimethylene | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | Filter | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09670094764 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Gold, Nickel | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | Female | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | 7A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | 7.5A | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | 0.409 (10.40mm) | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09662525612 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | - | - | - | - | - | YES | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09693909015 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Tin Plated | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 17 (15 + 2 Coax) | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09674254715 HARTING | In Stock | - | Datasheet | 15 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 25 | - | 2 | Female | PANEL MOUNTABLE | - | - | - | NO | NO | NO | NO | Signal | NO | - | - | - | 25 | Straight | IP67 - Dust Tight, Waterproof | - | 14.4mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | 53mm | 12.5mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09563515500 HARTING | In Stock | - | - | 9 Weeks | Gold | Free Hanging | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Tin | - | Steel, Nickel Plated | - | Copper Alloy | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 44 | - | 3 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | Female | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 3 DB B High Density | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09670505654 HARTING | In Stock | - | - | 13 Weeks | Gold | Panel, Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 50 | - | 3 | Male | STANDARDS: DIN 41652; IEC 60807 | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | Straight | - | 2.7686mm | - | 7.5A | TIN | UL | - | - | - | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | NO | 0.197 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | - | 2.8448 mm | - | - | 0.112 inch | Machined | 5 DD D | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09662516511 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09641127230 HARTING | In Stock | - | Datasheet | - | Gold | PCB, Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | Steel | NOT SPECIFIED | Copper Alloy | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 1nF | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 9 | Straight | - | - | 17.4mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | - | NO | - | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | Machined | 1 DE E | - | Filter | 12.5mm | 30.8mm | 12.5mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09651696712 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | - | 12.5mm | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | 31.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09694017272 HARTING | In Stock | - | - | 9 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | -55°C~125°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 27 (25 + 2 Coax or Power) | Green | 2 | Receptacle | - | - | - | - | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 27 | Straight | - | - | 14.5mm | 5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 4 DC C - 27W2 | - | - | - | 69.3mm | 12.5mm | 3.94μin 0.10μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09663527612 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 25 | Right Angle | - | - | - | 6A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | 0.583 inch | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | 0.409 (10.40mm) | Board Lock | - | 53.2mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09641217230 HARTING | In Stock | - | Datasheet | 15 Weeks | Gold | Free Hanging, PCB, Through Hole | Free Hanging (In-Line) | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Metal, Plastic, Steel | Steel | NOT SPECIFIED | Copper Alloy | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 9 | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | 100V | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | - | - | 14.3mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | - | NO | - | 100V | - | 10mOhm | 20 AWG | 1GOhm | Housing/Shell (Unthreaded) | - | - | 100V | - | - | D-Sub | 1 | - | - | - | - | - | Machined | 1 DE E | - | Filter, Grounding Indents | - | 30.8mm | 12.5mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |