- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Empty Shell | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09641217218 HARTING | In Stock | - | - | Free Hanging (In-Line) | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | Active | Solder Cup | - | Plug, Male Pins | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | compliant | TIN | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | Cable Side (M3) | D-Sub | Machined | 1 DE E | - | Filter, Grounding Indents | UL94 V-0 | ||
![]() 09641217238 HARTING | In Stock | - | - | Free Hanging (In-Line) | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | Active | Solder Cup | - | Plug, Male Pins | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | compliant | TIN | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | Cable Side (M3) | D-Sub | Machined | 1 DE E | - | Filter, Grounding Indents | UL94 V-0 | ||
![]() 09643127216 HARTING | In Stock | - | - | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Receptacle, Female Sockets | 25 | Natural | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | compliant | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 3 DB B | - | Board Lock, Filter | UL94 V-0 | ||
![]() 09643147234 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | compliant | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 DB B | - | Board Lock, Filter | UL94 V-0 | ||
![]() 09644217228 HARTING | In Stock | - | - | Panel Mount | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | Active | Solder Cup | EAR99 | Plug, Male Pins | 37 | Natural | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 4 DC C | - | Filter, Grounding Indents | UL94 V-0 | ||
![]() 09642227226 HARTING | In Stock | - | - | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 2 DA A | - | Board Lock, Filter, Grounding Indents | UL94 V-0 | ||
![]() 09644217248 HARTING | In Stock | - | - | Panel Mount | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | Active | Solder Cup | - | Plug, Male Pins | 37 | Natural | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 4 DC C | - | Filter, Grounding Indents | UL94 V-0 | ||
![]() 09642117238 HARTING | In Stock | - | - | Free Hanging (In-Line) | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | Active | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | TIN | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Cable Side (M3) | D-Sub | Machined | 2 DA A | - | Filter | UL94 V-0 | ||
![]() 09642117218 HARTING | In Stock | - | - | Free Hanging (In-Line) | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | Active | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | TIN | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Cable Side (M3) | D-Sub | Machined | 2 DA A | - | Filter | UL94 V-0 | ||
![]() 09642127246 HARTING | In Stock | - | - | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Receptacle, Female Sockets | 15 | Natural | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 2 DA A | - | Board Lock, Filter | UL94 V-0 | ||
![]() 09641147225 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | Mating Side, Female Screwlock (M3) | D-Sub | Machined | 1 DE E | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | UL94 V-0 | ||
![]() 09644227226 HARTING | In Stock | - | - | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Plug, Male Pins | 37 | Natural | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 4 DC C | - | Board Lock, Filter, Grounding Indents | UL94 V-0 | ||
![]() 09644117248 HARTING | In Stock | - | - | Panel Mount | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -55°C~125°C | Bulk | Active | Solder Cup | EAR99 | Receptacle, Female Sockets | 37 | Natural | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 4 DC C | - | Filter | UL94 V-0 | ||
![]() 09642247213 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | - | Plug, Male Pins | 15 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Housing/Shell (M3) | D-Sub | Machined | 2 DA A | - | Board Lock, Filter, Grounding Indents | UL94 V-0 | ||
![]() 09641227246 HARTING | In Stock | - | - | Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -20°C~125°C | Bulk | Active | Solder | - | Plug, Male Pins | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | compliant | TIN | - | MULTIPLE MATING PARTS AVAILABLE | - | NO | Board Side (M3) | D-Sub | Machined | 1 DE E | - | Board Lock, Filter, Grounding Indents | UL94 V-0 | ||
![]() 09642147235 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Mating Side, Female Screwlock (M3) | D-Sub | Machined | 2 DA A | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | UL94 V-0 | ||
![]() 09642147214 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | compliant | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 DA A | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | UL94 V-0 | ||
![]() 09644247234 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | - | Plug, Male Pins | 37 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 DC C | - | Board Lock, Filter, Grounding Indents | UL94 V-0 | ||
![]() 09644247213 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | - | Plug, Male Pins | 37 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | Machined | 4 DC C | 0.406 (10.30mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | UL94 V-0 | ||
![]() 09644247215 HARTING | In Stock | - | - | Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | - | Copper Alloy | GLASS FILLED PCT | 100V | -20°C~125°C | Bulk | Active | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | compliant | - | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Mating Side, Female Screwlock (M3) | D-Sub | Machined | 4 DC C | - | Board Lock, Filter, Grounding Indents | UL94 V-0 |