- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09692009354 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09691009136 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09643127225 HARTING | In Stock | - | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | - | 100V | -20°C~125°C | Bulk | yes | Active | Solder | - | Receptacle, Female Sockets | 25 | Natural | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | compliant | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | Board Lock, Filter | - | UL94 V-0 | RoHS Compliant | ||
![]() 09644147222 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | - | Copper Alloy | GLASS FILLED PCT | - | - | - | - | 100V | -20°C~125°C | Bulk | yes | Active | Solder | - | Receptacle, Female Sockets | 37 | Natural | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 37 | - | compliant | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | - | UL94 V-0 | RoHS Compliant | ||
![]() 09693009095 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09694009205 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09692009341 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09662523612 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | UL94 V-0 | - | ||
![]() 09664137602 HARTING | In Stock | - | - | BOARD AND PANEL | STEEL | - | #4-40 | - | THREADED | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | RIGHT ANGLE | 125°C | -55°C | 4/C | - | - | - | yes | Active | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 2 | STANDARDS: DIN 41652, IEC 60807 | 8536.69.40.30 | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | 37 | 2.7686mm | compliant | TIN | UL | - | MIL-C-24308 | 2.732 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.492 inch | FEMALE | 94V-0 | NO | 0.583 inch | 6.5A | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | 0.114 inch | - | RoHS Compliant | ||
![]() 09670259175 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09662523611 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Active | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 15 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | UL94 V-0 | - | ||
![]() 09651667817 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Steel | - | NOT SPECIFIED | Copper Alloy | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | -55°C~125°C | Bulk | yes | Active | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 9 | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | 0.370 (9.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | UL94 V-0 | RoHS Compliant | ||
![]() 09643127226 HARTING | In Stock | - | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | Solder | EAR99 | Receptacle, Female Sockets | 25 | Natural | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | compliant | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | Board Lock, Filter | - | UL94 V-0 | - | ||
![]() 09643247223 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | - | Copper Alloy | GLASS FILLED PCT | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | Solder | - | Plug, Male Pins | 25 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | compliant | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | Board Lock, Filter, Grounding Indents | - | UL94 V-0 | - | ||
![]() 09643147214 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED PCT | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 25 | - | compliant | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | - | UL94 V-0 | - | ||
![]() 09642117228 HARTING | In Stock | - | - | Free Hanging (In-Line) | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | - | 100V | -55°C~125°C | Bulk | - | Active | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | compliant | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Cable Side (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Filter | - | UL94 V-0 | - | ||
![]() 09642227246 HARTING | In Stock | - | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | compliant | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Board Lock, Filter, Grounding Indents | - | UL94 V-0 | - | ||
![]() 09641127246 HARTING | In Stock | - | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | - | compliant | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Board Side (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | Board Lock, Filter | - | UL94 V-0 | - | ||
![]() 09642147243 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | - | Copper Alloy | GLASS FILLED PCT | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | Solder | - | Receptacle, Female Sockets | 15 | - | 2 | PANEL MOUNTABLE | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | compliant | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Board Lock, Filter | - | UL94 V-0 | - | ||
![]() 09642147244 HARTING | In Stock | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | - | Copper Alloy | GLASS FILLED PCT | - | - | - | - | 100V | -20°C~125°C | Bulk | - | Active | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | compliant | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | Board Lock, Filter, Mounting Brackets | - | UL94 V-0 | - |