- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09661526612 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel | - | Copper Alloy | - | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | - | - | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.54mm | 9 | Right Angle | - | - | - | 7.5A | TIN | UL | - | - | - | 2 | STAGGERED | - | - | - | - | NO | 0.583 inch | 250V | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | D-Sub | 1 | Tin | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | 1kV | Board Lock | - | 31.2mm | 13.6mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09644147232 HARTING | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 1nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 37 | Right Angle | - | - | 21.6mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | - | 0.401 (10.20mm) | - | Board Lock, Filter, Mounting Brackets | - | 69.3mm | 12.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09674505615 HARTING | In Stock | - | - | 9 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 50 | - | - | - | 3 | Male | PANEL MOUNTABLE | - | - | - | NO | NO | NO | NO | Signal | NO | - | - | - | 50 | Straight | IP67 - Dust Tight, Waterproof | - | 14.3mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | Grounding Indents | - | 66.9mm | 15.4mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09652696711 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09693115133 HARTING | In Stock | - | - | 11 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Steel | Polyester Thermoplastic, Glass Filled | Glass | Metal, Steel | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 13 | Solder Cup | - | Plug, Male Pins | 13 (10 + 3 Coax or Power) | - | - | Green | 2 | Male | - | - | - | 750V | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 13 | Straight | - | - | 14.1mm | 5A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | NO | - | 750V | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | 1 | Tin | - | - | - | - | - | 3 DB B - 13C3 13W3 | 3 | - | - | - | Grounding Indents | 12.5mm | 53mm | - | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09675096758 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Metal | - | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | NOT SPECIFIED | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | IP67 - Dust Tight, Waterproof | - | 19.3mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | 1 DE E | - | - | 0.228 (5.80mm) | - | Board Lock | - | 40mm | 19.3mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09651696711 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | - | - | 12.5mm | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Lock, Grounding Indents | - | 31.2mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09651636813 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663527617 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Right Angle | - | - | 14mm | - | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | Board Lock | - | 53.2mm | 12.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09654626816 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | Male | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | Right Angle | - | - | - | 6A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | - | Stamped | 4 DC C | - | - | 0.409 (10.40mm) | 1kV | Board Lock, Grounding Indents | - | 69.7mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09661126603 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | 1kV | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Receptacle | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | - | 12.5mm | 6.5A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | - | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | 1kV | - | - | 31.2mm | 21.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09663526613 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Right Angle | - | - | 21.2mm | 7.5A | TIN | UL | - | - | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | 1kV | Board Lock | - | 53.2mm | 12.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670095615 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Metal | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 9 | Solder Cup | - | Plug, Male Pins | - | - | - | - | 2 | Male | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 9 | Straight | - | - | 17mm | 7.5A | TIN | UL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | D-Sub | 1 | - | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | PREASSEM CONN | - | 1kV | Grounding Indents | - | 31.2mm | 12.5mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09644147212 HARTING | In Stock | - | Datasheet | - | Gold | Board Lock, Through Hole | Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | - | 0.401 (10.20mm) | - | Board Lock, Filter, Mounting Brackets | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09643227230 HARTING | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | 1nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 25 | Straight | - | - | 17.2mm | 7.5A | - | - | - | - | UL | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | Filter, Grounding Indents | - | 53mm | 12.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663186501 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | Bulk | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | - | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | Feed Through | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09695117247 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic, Glass Filled | Polyester | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 17 | Solder Cup | - | Plug, Male Pins | 24 (17 + 7 Coax or Power) | - | - | Green | 2 | Male | - | - | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 24 | Straight | - | - | 14.3mm | 5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | YES | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | 1 | - | - | - | - | - | - | 5 DD D - 24W7 | - | - | - | - | Grounding Indents | - | 66.9mm | 15.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09561625812 HARTING | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | - | 3 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | 2.286mm | - | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | - | 3 | STAGGERED | - | 0.509 inch | Male | 94V-0 | NO | 0.646 inch | - | 2A | 25mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | Tin | - | D-Sub, High Density | 1 | - | 2.54 mm | - | - | 0.078 inch | Stamped | 1 DE E High Density | - | - | 0.350 (8.89mm) | 1kV | Board Lock, Grounding Indents | - | 31.3mm | - | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09561617712 HARTING | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 3 | Male | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | Straight | - | - | 12.93mm | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | Board Lock, Grounding Indents | - | 31.3mm | 10.74mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09562615700 HARTING | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Tin | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 26 | - | - | - | 3 | - | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | Male | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Stamped | 2 DA A High Density | - | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - |