- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09652627813 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09552666812741 HARTING | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | Right Angle | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | Board Guide, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09651227802 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 1 DE E | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | 31.2mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 09691115051 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyester Thermoplastic, Glass Filled | Glass | Metal | Steel, Tin Plated | - | NOT SPECIFIED | Polyester | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 5 (4 + 1 Power) | Green | 2 | Male | - | - | - | NO | YES | NO | NO | Signal and Power (Not Included) | YES | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | 5 | - | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | 1 DE E - 5W1 | 1 | - | - | - | Grounding Indents | 12.5mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09670094763 HARTING | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | Female | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | - | 7.5A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | 0.409 (10.40mm) | - | - | - | 31.2mm | 12.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09561527613 HARTING | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | Right Angle | 21.4mm | - | 2A | - | UL | - | COMMERCIAL | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | 94V-0 | NO | - | - | 2A | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | 1 | 2.54 mm | - | - | 0.078 inch | Stamped | 1 DE E High Density | - | - | 0.350 (8.89mm) | - | Board Lock | 12.55mm | 31.3mm | 12.93mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09642227210 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Polycyclohexylenedimethylene | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Natural | 2 | Male | PANEL MOUNTABLE | - | 47pF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | 100V | - | 10mOhm | - | 1GOhm | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09670255615 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 25 | Solder Cup | EAR99 | Plug, Male Pins | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | Straight | 17mm | - | 7A | TIN | UL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | - | PREASSEM CONN | - | 1kV | Grounding Indents | - | 53.2mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09662626811 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | TIN | UL | - | - | 1.543 inch | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.108 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 2 DA A | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09681535611 HARTING | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | not_compliant | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 1 DE E | - | - | 0.318 (8.08mm) | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09564625813 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 62 | - | 3 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 62 | - | - | - | 2A | - | UL | Gold or Gold-Palladium | COMMERCIAL | 2.748 inch | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | 94V-0 | NO | 0.646 inch | - | 2A | 25mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | 2.54 mm | - | - | 0.078 inch | Stamped | 4 DC C High Density | - | - | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | - | 0.14 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09684535613 HARTING | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | 2 | Female | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 4 DC C | - | - | 0.318 (8.08mm) | - | Board Lock | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09695017364 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 36 (32 + 4 Coax or Power) | Green | 3 | Receptacle | STANDARD:DIN 41652T1 | - | - | NO | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 36 | Straight | 14.5mm | - | 5A | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | - | - | 15.4mm | 66.9mm | 15.4mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09643117800 HARTING | In Stock | - | Datasheet | 11 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 250V | -55°C~105°C | Bulk | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | 2.77mm | - | Straight | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | Filter | - | 53.1mm | 12.5mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09651617711 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | Metal | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Straight | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | 1 | - | - | - | - | Stamped | 1 DE E | - | - | - | - | Board Lock, Grounding Indents | - | 31.5mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09694117272 HARTING | In Stock | - | - | 9 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyester Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 27 (25 + 2 Coax or Power) | Green | 2 | Female | - | - | - | YES | YES | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 27 | Straight | 14.3mm | - | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 4 DC C - 27W2 | - | - | - | - | Grounding Indents | - | 69.3mm | 12.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09682637813 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | Male | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Right Angle | 18.2mm | - | 5A | TIN | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | Stamped | 2 DA A | - | - | 0.318 (8.08mm) | 1kV | Board Lock, Grounding Indents | - | 39.2mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09662556511 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | TIN | UL | Gold | - | 1.547 inch | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | - | 3.336 N | - | - | Stamped | 2 DA A | - | - | - | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09664226801 HARTING | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 37 | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | - | 0.508 inch | 94V-0 | NO | 0.583 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | RECEPTACLE | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Machined | 4 DC C | - | - | 0.409 (10.40mm) | - | Grounding Indents | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09663526615 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | - | - | - | - | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.551 inch | - | - | 10mOhm | - | 10000000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | Stamped | 3 DB B | - | - | 0.409 (10.40mm) | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - |