- Number of Rows
- Connector Type
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
HARTING D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670094716 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | 7.5A | - | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | D-Sub | 1 | 3.336 N | 3.336 N | - | 1 DE E | - | - | 31.2mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09642227237 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | Steel | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 7.5A | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | - | D-Sub | - | - | - | Machined | 2 DA A | - | Filter, Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09664526616 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | NOT SPECIFIED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | - | 6.5A | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | 3.336 N | 3.336 N | Stamped | 4 DC C | 0.409 (10.40mm) | Board Lock | 69.7mm | 12.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09644127235 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | - | Copper Alloy | - | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | - | Natural | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | - | 12.5mm | 7.5A | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | 100V | - | - | D-Sub | 1 | - | - | Machined | 4 DC C | - | Board Lock, Filter | 69.3mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09551567612741 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~125°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | Stamped | 1 DE E | - | Board Guide | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09641227215 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel, Tin Plated | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | Board Lock, Filter, Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663217703 HARTING | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | - | 0.508 inch | 94V-0 | NO | - | - | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 3 DB B | - | Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09662526610 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | Stamped | 2 DA A | 0.409 (10.40mm) | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09663186502 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | - | Bulk | - | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 2A | - | 25 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | 3 DB B | - | Feed Through | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09651626817 HARTING | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | Right Angle | - | 20.2mm | 6A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | Stamped | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | 31.2mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661627812 HARTING | In Stock | - | - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | Male | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | Right Angle | - | - | 7A | TIN | UL | - | 2 | STAGGERED | - | 0.508 inch | - | NO | 0.583 inch | - | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | - | - | D-Sub | 1 | 3.336 N | 3.336 N | Machined | 1 DE E | - | Board Lock, Grounding Indents | 30.9mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09564517512 HARTING | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel, Nickel Plated | NOT SPECIFIED | Copper Alloy | - | - | -40°C~85°C | Tray | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 62 | - | - | - | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.41mm | 62 | Straight | - | 12.93mm | 2A | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | Stamped | 4 DC C High Density | - | Board Lock | 69.8mm | 11mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09675157658 HARTING | In Stock | - | - | 9 Weeks | Gold | Cable, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | Male | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 15 | Right Angle | IP67 - Dust Tight, Waterproof | 19mm | 5A | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | 0.228 (5.80mm) | Board Lock, Grounding Indents, Mounting Brackets | 48.3mm | 21mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 09642227235 HARTING | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Steel | NOT SPECIFIED | Copper Alloy | - | 100V | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | - | - | Natural | 2 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 15 | - | - | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | Board Lock, Filter, Grounding Indents | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09661637813 HARTING | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | - | 0.508 inch | - | NO | - | - | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | RECEPTACLE | - | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Machined | 1 DE E | 0.409 (10.40mm) | Board Lock, Grounding Indents | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09662127602 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Right Angle | - | - | 7.5A | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.583 inch | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | 3.336 N | 3.336 N | Stamped | 2 DA A | 0.409 (10.40mm) | - | 39.5mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 09664517511 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | Stamped | 4 DC C | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09664116503 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | Steel | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | TIN | UL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | 10mOhm | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | - | - | 1000VAC V | D-Sub | - | 3.336 N | 3.336 N | Stamped | 4 DC C | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09641147212 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Board Lock, Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | Steel | NOT SPECIFIED | Copper Alloy | - | - | -20°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 7.5A | - | 9 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | 100V | - | 10mOhm | 1GOhm | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | 0.401 (10.20mm) | Board Lock, Filter, Mounting Brackets | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09675099658 HARTING | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | - | -25°C~70°C | Bulk | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | Right Angle | IP67 - Dust Tight, Waterproof | 21mm | - | NICKEL | - | Gold or Gold-Palladium | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | Machined | 1 DE E | 0.228 (5.80mm) | Board Lock, Grounding Indents, Mounting Brackets | 40mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof |