- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Support Type
- Number of Positions
- Accessory Type
- Cable Exit
- Cable Types
- Hardware
- Material
- Color
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Body Material | Mounting Option 2 | Cable Types | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61030010022 HARTING | In Stock | - | - | 4 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090435 HARTING | In Stock | - | Datasheet | 4 Weeks | Metal | - | Thermoplastic, Metallized | - | Thermoplastic | - | Round | - | - | - | Active | 1 (Unlimited) | 9 | Silver | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 10.3 mm | 45°, 180° | - | Cable Clamp, Grommets | - | Exit Cover, Locking, Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670370333 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Zinc | - | Metal | - | - | Round | - | - | - | Active | 1 (Unlimited) | 37 | - | - | - | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250434 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | Plastic | - | - | Round | - | - | yes | Active | 1 (Unlimited) | 25 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 45°, 180° | - | Cable Clamp, Grommets | - | Exit Cover, Locking, Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670150424 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Thermoplastic | Plastic | - | - | Round | - | - | - | Active | 1 (Unlimited) | 15 | Black | NO | NO | NO | Straight | Unshielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 180° | HOOD | Cable Clamp, Grommets | - | Locking, Mating Screws 4-40 | - | 40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670150349 HARTING | In Stock | - | - | 9 Weeks | - | - | - | Metal | - | - | Round | Bulk | - | yes | Active | 1 (Unlimited) | 15 | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090335 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Metal | - | - | Round | - | - | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 9.5 mm | 45° | - | Assembly Hardware | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150333 HARTING | In Stock | - | - | 4 Weeks | Metal | - | - | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | Right Angle | - | 41.1mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | 40.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09670150437 HARTING | In Stock | - | - | 19 Weeks | - | - | Thermoplastic, Metallized | - | - | - | Round | Bulk | - | - | Active | 1 (Unlimited) | 15 | Silver | - | - | - | - | Shielded | - | not_compliant | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | Dust Tight/Waterproof (IP67), Mating Screws | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090573 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Thermoplastic | Plastic | - | - | Round | - | - | yes | Active | 1 (Unlimited) | 9 | Gray | - | - | - | Right Angle | - | 38.15mm | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | Assembly Hardware, Strain Relief | - | - | 38.05mm | 31.3mm | 31.3mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670090438 HARTING | In Stock | - | Datasheet | 11 Weeks | - | - | Thermoplastic | Polymer | Plastic | - | Round | - | - | yes | Active | 1 (Unlimited) | 9 | Black | - | - | - | Straight | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 61030011010 HARTING | In Stock | - | Datasheet | 4 Weeks | Metal | - | Metal, Zinc | - | - | - | Round | - | Inducom | - | Active | 1 (Unlimited) | 9 | - | - | - | - | Straight | - | 14.8mm | - | Zinc | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | Mating Screws M3 | - | 31mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370335 HARTING | In Stock | - | - | 8 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090349 HARTING | In Stock | - | - | 7 Weeks | - | - | Metal | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | 9 | Silver | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030013010 HARTING | In Stock | - | - | 4 Weeks | Metal | - | Metal, Zinc | Zinc | - | - | Round | - | Inducom | - | Active | 1 (Unlimited) | 9 | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250425 HARTING | In Stock | - | Datasheet | 7 Weeks | Metal | Thermoplastic | Thermoplastic, Metallized | - | Plastic, Thermoplastic | - | Round | - | - | - | Active | 1 (Unlimited) | 25 | - | NO | NO | NO | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 180° | HOOD | Cable Clamp, Grommets | D-SUB | Locking, Mating Screws 4-40 | - | 54.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670250334 HARTING | In Stock | - | - | 9 Weeks | - | Metal | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | 25 | Silver | - | - | - | Right Angle | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370434 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | Plastic | - | - | Round | - | - | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 45° | - | Cable Clamp, Grommets | - | Locking, Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670250453 HARTING | In Stock | - | Datasheet | 3 Weeks | Metal | - | Plastic, Metallized | Thermoplastic | Plastic, Thermoplastic | SCREW | Round | - | - | - | Active | 1 (Unlimited) | 25 | Silver | NO | NO | NO | Straight | Shielded | 40mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | HOOD | Assembly Hardware, Cable Clamp | - | - | - | 53.4mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670370349 HARTING | In Stock | - | - | 8 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |