- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Support Type
- Number of Positions
- Accessory Type
- Cable Exit
- Cable Types
- Hardware
- Material
- Color
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Number of Contacts | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670500442 HARTING | In Stock | - | - | 11 Weeks | - | - | - | - | Thermoplastic | - | - | - | Round | - | - | Active | 1 (Unlimited) | 50 | Black | - | - | - | - | Straight | - | - | not_compliant | - | CONNECTOR ACCESSORY | Two Piece Backshell | 10.9982 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09670250422 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670090413 HARTING | In Stock | - | - | 7 Weeks | - | Metal | - | Plastic, Metallized | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670090425 HARTING | In Stock | - | - | 4 Weeks | - | - | Thermoplastic | Thermoplastic, Metallized | - | Plastic, Thermoplastic | - | - | Round | - | - | Active | 1 (Unlimited) | 9 | - | - | NO | NO | NO | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 180° | HOOD | 0.4055 inch | Cable Clamp, Grommets | - | Locking, Mating Screws 4-40 | 15mm | 32.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09670250413 HARTING | In Stock | - | - | 7 Weeks | - | Metal | - | Plastic, Metallized | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670370422 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670090422 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670250452 HARTING | In Stock | - | - | 11 Weeks | Cable | - | Thermoplastic | - | Plastic | - | - | - | - | - | yes | Active | 1 (Unlimited) | 25 | Black | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 8 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670370334 HARTING | In Stock | - | - | 17 Weeks | - | Metal | - | - | Nickel | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Silver | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670370344 HARTING | In Stock | - | - | 12 Weeks | - | - | - | Metal | Nickel | - | - | - | Round | - | yes | Active | 1 (Unlimited) | 37 | Silver | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670150323 HARTING | In Stock | - | Datasheet | 8 Weeks | - | - | - | Metal | - | - | - | - | Round | Bulk | - | Active | 1 (Unlimited) | 15 | Silver | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670090436 HARTING | In Stock | - | - | 7 Weeks | - | - | Thermoplastic | Plastic | - | - | - | - | Round | - | yes | Active | 1 (Unlimited) | 9 | Black | - | - | - | - | Straight | Unshielded | 41mm | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 8.6106 mm | 180° | - | - | Assembly Hardware, Cable Clamp | - | Dust Tight/Waterproof (IP67) | - | 33.6mm | - | - | ROHS3 Compliant | - | ||
![]() 09670090411 HARTING | In Stock | - | - | 7 Weeks | - | - | Plastic | Thermoplastic | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 9 | Gray | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | - | 31mm | 31mm | No SVHC | ROHS3 Compliant | - | ||
![]() 61030012015 HARTING | In Stock | - | - | 10 Weeks | - | Metal | - | ZINC ALLOY | - | - | M2.5X6.5 | SCREW | - | - | yes | Active | 1 (Unlimited) | - | - | - | NO | NO | NO | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | HOOD | - | - | D-SUB CONNECTOR | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 61030013015 HARTING | In Stock | - | Datasheet | 10 Weeks | - | Metal | - | ZINC ALLOY | - | - | M2.5X6.5 | SCREW | - | - | yes | Active | 1 (Unlimited) | - | - | - | NO | NO | NO | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | HOOD | - | - | D-SUB CONNECTOR | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670090322 HARTING | In Stock | - | - | 8 Weeks | - | - | - | Metal | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 9 | Silver | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670370571 HARTING | In Stock | - | - | 9 Weeks | - | - | Thermoplastic | - | Plastic | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Grey | - | - | - | - | Right Angle | - | - | not_compliant | 37 | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670150434 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Thermoplastic | Plastic | - | - | - | Round | - | yes | Active | 1 (Unlimited) | 15 | Black | Female | - | - | - | Right Angle | Unshielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 45°, 180° | - | - | Cable Clamp, Grommets | - | Exit Cover, Locking, Mating Screws 4-40 | - | 40mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09670150425 HARTING | In Stock | - | - | 4 Weeks | - | Metal | Thermoplastic | Thermoplastic, Metallized | - | Plastic, Thermoplastic | - | - | Round | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | - | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 180° | - | - | Cable Clamp, Grommets | - | Locking, Mating Screws 4-40 | - | 41mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09670500443 HARTING | In Stock | - | - | 3 Weeks | - | Metal | Thermoplastic | Plastic, Metallized | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 50 | Silver | - | - | - | - | Straight | Shielded | - | not_compliant | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 67.5mm | - | No SVHC | ROHS3 Compliant | - |