- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Support Type
- Number of Positions
- Accessory Type
- Cable Exit
- Cable Types
- Hardware
- Material
- Color
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Number of Contacts | Connector Support Type | Wire/Cable Type | Accessory Type | Thread Size | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670250333 HARTING | In Stock | - | - | 4 Weeks | Metal | Zinc | - | - | - | - | - | Round | - | - | yes | Active | 1 (Unlimited) | - | 25 | - | - | - | - | - | - | Right Angle | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 45° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670090538 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Thermoplastic | Plastic, Metallized | Polymer | Plastic, Thermoplastic | - | - | Round | - | - | yes | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670090511 HARTING | In Stock | - | - | 4 Weeks | - | Plastic | Thermoplastic | - | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 9 | Gray | - | Female | - | - | - | Straight | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 9 mm | 90° | - | - | Assembly Hardware, Cable Clamp | - | - | - | 31mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370539 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Thermoplastic | Plastic, Metallized | - | Plastic | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 37 | - | - | - | - | - | - | - | Shielded | - | - | - | - | Round | One Piece Backshell | M3 | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670250343 HARTING | In Stock | - | - | 4 Weeks | - | - | - | Metal | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | - | - | - | - | Straight | - | 48.6mm | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 11.8 mm | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | 53.4mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09670150443 HARTING | In Stock | - | Datasheet | 3 Weeks | Metal | - | Plastic, Metallized | Thermoplastic | Plastic, Thermoplastic | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 15 | Black, Silver | - | - | NO | NO | NO | Straight | Shielded | 34.7mm | not_compliant | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | HOOD | - | Assembly Hardware, Cable Clamp | D-SUB | Mating Screws 4-40 | - | 40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670150573 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Thermoplastic | Plastic | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | Screw | - | Gray | 2 | - | - | - | - | Right Angle | Shielded | 42.15mm | not_compliant | 15 | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 9 mm | 45° | - | - | Assembly Hardware, Strain Relief | - | - | - | 39.62mm | 39.62mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670250443 HARTING | In Stock | - | Datasheet | 3 Weeks | Metal | - | Plastic, Metallized | Thermoplastic | Plastic, Thermoplastic | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 25 | Black, Silver | - | - | NO | NO | NO | Straight | Shielded | 37.7mm | not_compliant | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 10.9982 mm | 180° | HOOD | - | Assembly Hardware, Cable Clamp | D-SUB | Mating Screws 4-40 | - | 53.2mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670090344 HARTING | In Stock | - | - | 4 Weeks | - | - | - | Metal | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 9 | Silver | - | - | - | - | - | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 61030010019 HARTING | In Stock | - | Datasheet | 4 Weeks | Metal | - | Metal, Zinc | Zinc | - | - | - | Round | - | Inducom | - | Active | 1 (Unlimited) | - | 50 | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 40°, 180° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | 67.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() 60030500143 HARTING | In Stock | - | Datasheet | - | - | - | - | Polymer | - | #2-56 | JACK SCREW | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | HOOD | 0.413 inch | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09670150435 HARTING | In Stock | - | - | 4 Weeks | Metal | Thermoplastic | Thermoplastic, Metallized | - | - | - | - | Round | - | - | yes | Active | 1 (Unlimited) | - | 15 | Silver | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | - | 11.5062 mm | 45°, 180° | - | - | Cable Clamp, Grommets | - | Exit Cover, Locking, Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670090334 HARTING | In Stock | - | - | 4 Weeks | Metal | - | - | - | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 9 | Silver | - | - | - | - | - | Right Angle | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 9.5 mm | 45° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670090323 HARTING | In Stock | - | - | 8 Weeks | - | - | Metal | - | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 9 | Silver | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250411 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Plastic | Thermoplastic | - | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 25 | Gray | - | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 180° | - | - | Assembly Hardware | - | - | 34mm | 53.3mm | 53.3mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 61030013013 HARTING | In Stock | - | - | 9 Weeks | Metal | - | ZINC ALLOY | - | - | M2.5X6.5 | SCREW | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | HOOD | - | - | D-SUB CONNECTOR | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090348 HARTING | In Stock | - | - | 4 Weeks | - | Metal | - | - | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 9 | Silver | - | - | - | - | - | Straight | - | 39.9mm | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws M3 | - | 31.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150426 HARTING | In Stock | - | - | 9 Weeks | - | - | Thermoplastic | - | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 15 | Black | - | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | - | - | 180° | - | - | Cable Clamp, Grommets | - | Locking, Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150436 HARTING | In Stock | - | - | 11 Weeks | - | - | Thermoplastic | - | - | - | - | Round | Bulk | - | - | Active | 1 (Unlimited) | - | 15 | Black | - | - | NO | NO | NO | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 180° | HOOD | - | Assembly Hardware, Cable Clamp | D-SUB | Dust Tight/Waterproof (IP67), Mating Screws | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 60030680155 HARTING | In Stock | - | Datasheet | 20 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |