- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Support Type
- Number of Positions
- Accessory Type
- Cable Exit
- Cable Types
- Hardware
- Material
- Color
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Reach Compliance Code | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Thread Size | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670250421 HARTING | In Stock | - | - | 7 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370421 HARTING | In Stock | - | - | 7 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150422 HARTING | In Stock | - | - | 7 Weeks | - | - | Thermoplastic | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 15 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | - | - | 180° | - | - | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090421 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670500334 HARTING | In Stock | - | - | 8 Weeks | Metal | - | - | Nickel | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | Silver | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150334 HARTING | In Stock | - | - | 4 Weeks | - | Metal | - | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 15 | Silver | - | - | - | Right Angle | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 45° | - | Assembly Hardware | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250348 HARTING | In Stock | - | - | 10 Weeks | - | Metal | - | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 25 | Silver | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Grommets | - | Mating Screws M3 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09670250335 HARTING | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370348 HARTING | In Stock | - | Datasheet | 10 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Straight | - | not_compliant | 37 | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09670370439 HARTING | In Stock | - | - | 9 Weeks | - | Thermoplastic | Thermoplastic | - | Plastic | - | - | Round | - | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | - | - | - | - | - | Round | One Piece Backshell | M3 | - | 180° | - | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 61030012019 HARTING | In Stock | - | - | 6 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370513 HARTING | In Stock | - | - | 7 Weeks | Metal | - | Plastic, Metallized | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 37 | - | - | - | - | - | Shielded | - | - | - | - | Round | One Piece Backshell | - | - | 90° | - | Assembly Hardware | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370452 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Thermoplastic | - | Plastic | - | - | - | - | - | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370425 HARTING | In Stock | - | - | 7 Weeks | Metal | Thermoplastic | Thermoplastic, Metallized | - | Plastic, Thermoplastic | - | - | Round | - | - | Active | 1 (Unlimited) | 37 | - | - | - | - | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | - | 11.5 mm | 180° | - | Cable Clamp, Grommets | - | Locking, Mating Screws 4-40 | 71mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 61030010015 HARTING | In Stock | - | Datasheet | 10 Weeks | Metal | - | - | - | - | M2.5X6.5 | SCREW | - | - | yes | Active | 1 (Unlimited) | 25 | - | NO | NO | NO | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | - | - | - | - | HOOD | - | D-SUB CONNECTOR | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250513 HARTING | In Stock | - | - | 7 Weeks | Metal | Thermoplastic | Plastic, Metallized | - | - | - | - | Round | - | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 90° | - | Assembly Hardware, Cable Clamp | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030010016 HARTING | In Stock | - | - | 4 Weeks | Metal | - | - | Zinc | - | - | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670500349 HARTING | In Stock | - | - | 8 Weeks | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030011013 HARTING | In Stock | - | - | 5 Weeks | Metal | - | Metal, Zinc | - | - | M2.5X6.5 | - | Round | Inducom | yes | Active | 1 (Unlimited) | 9 | - | NO | NO | NO | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 40° | HOOD | Assembly Hardware | D-SUB CONNECTOR | Mating Screws M3 | - | - | ROHS3 Compliant | - | - | ||
![]() 61030013018 HARTING | In Stock | - | - | 9 Weeks | Metal | - | - | Zinc | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |