- Contact Type
- Wire Gauge
- Contact Gender
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Contact Form
- Contact Termination
- Type
- Contact Materials
- Packaging
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Contact Materials | Mounting Styles | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Current Rating | Contact Finish | Contact Gender | Wire Gauge | Contact Termination | Contact Form | Assembly Item Name | Wire Size (Min) | Wire Size (Max) | Termination Finish | Features | Length | Contact Finish Thickness | Length - Termination | Termination Finish Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670008146 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 20-24 AWG | Crimp | Stamped | CONTACT | - | 20 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670007246 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 24-28 AWG | Crimp | Stamped | CONTACT | - | 24 AWG | Nickel | Insulation Support | - | - | 0.131 inch | - | ROHS3 Compliant | - | ||
![]() 09670008156 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 20-24 AWG | Crimp | Stamped | CONTACT | - | 20 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670007256 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 24-28 AWG | Crimp | Stamped | CONTACT | - | 24 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670008138 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 20-24 AWG | Crimp | Stamped | CONTACT | - | 20 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670008236 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 20-24 AWG | Crimp | Stamped | CONTACT | - | 20 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670008136 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 20-24 AWG | Crimp | Stamped | CONTACT | - | 20 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670007236 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 24-28 AWG | Crimp | Stamped | CONTACT | - | 24 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670008137 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Gold | Male | 20-24 AWG | Crimp | Stamped | CONTACT | - | 20 AWG | Nickel | Insulation Support | - | Flash | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670007147 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Bulk | yes | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Gold | Male | 24-28 AWG | Crimp | Stamped | CONTACT | - | 24 AWG | Nickel | Insulation Support | - | Flash | 0.131 inch | - | ROHS3 Compliant | - | ||
![]() 09670007257 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Bulk | yes | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Gold | Female | 24-28 AWG | Crimp | Stamped | CONTACT | - | 24 AWG | Nickel | Insulation Support | - | Flash | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670007238 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Bulk | yes | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 24-28 AWG | Crimp | Stamped | CONTACT | - | 24 AWG | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | - | ||
![]() 09670007136 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 24-28 AWG | Crimp | Stamped | CONTACT | - | 24 AWG | Nickel | Insulation Support | - | - | 0.131 inch | - | ROHS3 Compliant | - | ||
![]() 09691815420 HARTING | In Stock | - | Datasheet | 8 Weeks | Gold | Cable | Metal | - | - | Bulk | - | Active | 1 (Unlimited) | Solder | - | Power, Socket | Power | - | 1 | - | - | - | - | Female Socket | 10A | Gold | Female | - | Solder Cup | Machined | - | - | - | Gold | - | - | 31.5μin 0.80μm | - | 8.00μin 0.203μm | ROHS3 Compliant | Lead Free | ||
![]() 09691815423 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | - | - | - | - | Bulk | - | Active | 1 (Unlimited) | Solder | - | Socket | Power | - | - | - | - | - | - | Female Socket | - | Gold | Female | - | Solder Cup | Machined | - | - | - | Gold | - | - | 31.5μin 0.80μm | - | 8.00μin 0.203μm | ROHS3 Compliant | - | ||
![]() 09691825140 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Copper Alloy | STRAIGHT | Bulk | - | Active | 1 (Unlimited) | - | EAR99 | - | Coaxial | 50Ohm | - | 8536.90.40.00 | NO | NO | NO | Coax Pin, Socket Center | - | Gold | Female | RG-174, 188A, 316 | Crimp | Machined | CONTACT | 30 AWG | 24 AWG | - | - | - | 31.5μin 0.80μm Inner 8.00μin 0.203μm Outer | 0.248 inch | 51.2μin 1.30μm Inner 8.00μin 0.203μm Outer | ROHS3 Compliant | - | ||
![]() 09691815823 HARTING | In Stock | - | Datasheet | 8 Weeks | - | - | - | Copper Alloy | - | Bulk | - | Active | 1 (Unlimited) | Solder | - | - | Power | - | - | - | - | - | - | Female Socket | - | Gold | - | 8-10 AWG | Solder Cup | Machined | - | - | - | Tin | - | - | 30.0μin 0.76μm | - | 196.9μin 5.00μm | ROHS3 Compliant | - | ||
![]() 09692845100 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09691870061 HARTING | In Stock | - | - | 15 Weeks | - | - | - | German Silver | - | Bulk | - | Active | 1 (Unlimited) | - | - | - | Pneumatic | - | - | - | - | - | - | Female Socket | - | - | Female | - | Hose/Tubing | Machined | - | - | - | German Silver | - | 22.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 09691825144 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |