- Contact Type
- Wire Gauge
- Contact Gender
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Contact Form
- Contact Termination
- Type
- Contact Materials
- Packaging
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Contact Materials | Mounting Styles | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Resistance | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Current Rating | Contact Finish | Contact Gender | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Termination | Contact Form | Assembly Item Name | Wire Size (Max) | Used With | Design Use | Termination Finish | Features | Length | Contact Finish Thickness | Length - Termination | Termination Finish Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670008570 HARTING | In Stock | - | - | 7 Weeks | - | Copper Alloy | - | - | - | Active | 1 (Unlimited) | - | Signal | - | - | - | - | - | - | Male Pin | - | Gold | - | 20-24 AWG | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 09691829002 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09692829001 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09670008257 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Bulk | yes | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Gold | Female | 20-24 AWG | - | - | - | Crimp | Stamped | CONTACT | 20 AWG | - | - | Nickel | Insulation Support | - | Flash | 0.042 inch | - | ROHS3 Compliant | ||
![]() 09560008267 HARTING | In Stock | - | Datasheet | 12 Weeks | - | Copper Alloy | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.69.40.30 | - | - | - | Female Socket | - | Gold | Female | 24-26 AWG | - | - | - | Crimp | Stamped | - | - | - | - | - | High Density (HD), Insulation Support | - | - | - | - | ROHS3 Compliant | ||
![]() 09691827422 HARTING | In Stock | - | Datasheet | 8 Weeks | - | Copper Alloy | - | Bulk | - | Active | 1 (Unlimited) | EAR99 | Power | - | STANDARD: DIN 41652 | 8536.90.40.00 | NO | YES | NO | Female Socket | 30A | Gold | Female | 10-12 AWG | - | - | 10 AWG | Crimp | Machined | CONTACT | - | - | - | - | - | 23mm | 8.00μin 0.203μm | - | 8.00μin 0.203μm | ROHS3 Compliant | ||
![]() 09691827232 HARTING | In Stock | - | - | 9 Weeks | - | Copper Alloy | - | Bulk | - | Active | 1 (Unlimited) | EAR99 | Coaxial | 75Ohm | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Gold | - | Coaxial Cable | - | - | - | Crimp | Machined | CONTACT | 24 AWG | D-SUB CONNECTOR | SIGNAL | Tin | - | - | 8.00μin 0.203μm | 0.524 inch | 196.9μin 5.00μm | ROHS3 Compliant | ||
![]() 09691817143 HARTING | In Stock | - | - | 9 Weeks | - | Copper Alloy | - | Bulk | - | Active | 1 (Unlimited) | - | Coaxial | 50Ohm | - | - | - | - | - | Female Socket | - | Gold | - | Coaxial Cable | - | - | - | Crimp | Machined | - | - | - | - | Gold, Tin | - | - | 8.00μin 0.203μm Inner 8.00μin 0.203μm Outer | - | 8.00μin 0.203μm Inner 196.9μin 5.00μm Outer | ROHS3 Compliant | ||
![]() 09691825823 HARTING | In Stock | - | Datasheet | 8 Weeks | - | Copper Alloy | - | Bulk | - | Active | 1 (Unlimited) | - | Power | - | - | - | - | - | - | Female Socket | - | Gold | - | 8-10 AWG | - | - | - | Crimp | Machined | - | - | - | - | Tin | - | - | 30.0μin 0.76μm | - | 196.9μin 5.00μm | ROHS3 Compliant | ||
![]() 09691825232 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Copper Alloy | - | Bulk | - | Active | 1 (Unlimited) | EAR99 | Coaxial | 75Ohm | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Gold | - | Coaxial Cable | - | - | - | Crimp | Machined | CONTACT | 24 AWG | D-SUB CONNECTOR | SIGNAL | - | - | - | 31.5μin 0.80μm | 0.524 inch | 10.0μin 0.25μm | ROHS3 Compliant | ||
![]() 09670008470 HARTING | In Stock | - | - | 7 Weeks | - | Copper Alloy | - | - | - | Active | 1 (Unlimited) | - | Signal | - | - | - | - | - | - | Female Socket | - | Gold | - | 2-20 AWG | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09670007268 HARTING | In Stock | - | - | 4 Weeks | Gold | Brass | STRAIGHT | Bulk | yes | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 24-28 AWG | 24 AWG | 28 AWG | - | Crimp | Stamped | CONTACT | - | - | - | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | ||
![]() 09692845200 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 75Ohm | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09670008247 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Gold | - | 20-24 AWG | - | - | - | Crimp | Stamped | CONTACT | 20 AWG | - | - | Nickel | Insulation Support | - | Flash | 0.131 inch | - | ROHS3 Compliant | ||
![]() 09670008246 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 20-24 AWG | - | - | - | Crimp | Stamped | CONTACT | 20 AWG | - | - | Nickel | Insulation Support | - | - | 0.131 inch | - | ROHS3 Compliant | ||
![]() 09670007156 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 24-28 AWG | - | - | - | Crimp | Stamped | CONTACT | 24 AWG | - | - | Nickel | Insulation Support | - | - | 0.131 inch | - | ROHS3 Compliant | ||
![]() 09670007248 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | - | 24-28 AWG | - | - | - | Crimp | Stamped | CONTACT | 24 AWG | - | - | Nickel | Insulation Support | - | - | 0.131 inch | - | ROHS3 Compliant | ||
![]() 09670008148 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 20-24 AWG | - | - | - | Crimp | Stamped | CONTACT | 20 AWG | - | - | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | ||
![]() 09670008256 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | Palladium-Nickel | Female | 20-24 AWG | - | - | - | Crimp | Stamped | CONTACT | 20 AWG | - | - | Nickel | Insulation Support | - | - | 0.042 inch | - | ROHS3 Compliant | ||
![]() 09670007146 HARTING | In Stock | - | - | 7 Weeks | - | Brass | STRAIGHT | Tape & Reel (TR) | - | Active | 1 (Unlimited) | EAR99 | Signal | - | - | 8536.90.40.00 | NO | NO | NO | Male Pin | - | Palladium-Nickel | Male | 24-28 AWG | - | - | - | Crimp | Stamped | CONTACT | 24 AWG | - | - | Nickel | Insulation Support | - | - | 0.131 inch | - | ROHS3 Compliant |