- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Connector Type
- Mount
- Mounting Type
- Connector Style
- Contact Type
- Flange Feature
- Note
- Number of Rows
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Shell Sizes | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Durability | Number of Poles | Contact Finish Termination | Mating Contact Row Spacing | Shell Size, Connector Layout | Insulation | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Height | Length | Width | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670154701 HARTING | 278 | - | Datasheet | 4 Weeks | Gold | Panel | Panel Mount | - | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Receptacle for Female Contacts | - | 2 | Receptacle | - | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | 17.9mm | - | TIN | - | UL | - | - | - | - | - | - | 94V-0 | YES | - | 125V | - | - | 10mOhm | 10000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | - | 1000VAC V | D-Sub | - | 24 AWG | 20 AWG | Tin | - | 15 | - | - | 2 DA A | - | STRIP OR LOOSE | - | - | - | - | - | 39.1mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09693000055 HARTING | 185 | - | Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Steel | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Through Hole | - | Receptacle for Female Contacts | 5 (Coax or Power) | 1 | Receptacle | - | - | 750V | NO | YES | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | 12.6mm | 5A | TIN | - | UL | COMMERCIAL | - | 5 | - | 0.492 inch | - | 94V-0 | NO | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | PLUG | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | PREASSEM CONN | - | - | - | - | 12.5mm | 53mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09694020214 HARTING | 51 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | 2 | Receptacle | - | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 21 | Straight | 16.9mm | 5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | 5A | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 4 DC C - 21WA4 | - | - | - | - | - | - | - | 69.3mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09692009183 HARTING | 65 |
| Datasheet | 9 Weeks | - | - | BOARD | - | - | - | - | - | - | #4-40 | - | LOCKING | GOLD (30) | - | - | RIGHT ANGLE | 2/A | - | - | e4 | - | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | TIN | ONE | - | COMMERCIAL | 1.539 inch | - | - | 0.492 inch | FEMALE | - | NO | 0.602 inch | - | - | HYBRID | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | S3C2 | - | - | - | - | 30μin | 0.13 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 09670505601 HARTING | 101 |
| Datasheet | 4 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Plug for Male Contacts | 50 | 3 | Male | STANDARDS: DIN 41652; IEC 60807 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | Straight | 17.5mm | - | TIN | - | UL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | YES | - | - | - | - | - | 10000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | - | 0.112 inch | 5 DD D | - | STRIP OR LOOSE | 28 AWG | 20 AWG | - | Grounding Indents | - | 67mm | 15.4mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 09670254701 HARTING | 772 | - | - | 4 Weeks | Gold | Panel | Panel Mount | - | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Polybutylene | Metal | - | Steel, Tin Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Crimp | EAR99 | Receptacle for Female Contacts | - | 2 | Receptacle | - | 8536.69.40.30 | 125V | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | 17.9mm | - | TIN | - | UL | - | - | - | - | - | - | 94V-0 | YES | - | 125V | - | - | 10mOhm | 10000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | - | 1000VAC V | D-Sub | - | 24 AWG | 20 AWG | Tin | - | 25 | - | - | 3 DB B | - | STRIP OR LOOSE | - | - | - | - | - | 53mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09693020133 HARTING | 85 |
| - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Through Hole | - | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | 2 | Receptacle | - | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 13 | Straight | 16.9mm | 5A | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | 5A | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 13C3 13W3 | - | - | - | - | - | - | 12.5mm | 53mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09694100077 HARTING | 93 |
| - | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | Polyester | - | 4/C | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug for Male Contacts | 7 (5 + 2 Coax or Power) | 1 | Male | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | YES | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670374701 HARTING | 174 | - | - | 6 Weeks | Gold | Panel | Panel Mount | - | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | 37 | Crimp | EAR99 | Receptacle for Female Contacts | - | 2 | Receptacle | - | 8536.69.40.30 | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | 17.9mm | - | TIN | - | UL | - | - | - | - | - | - | 94V-0 | YES | - | 125V | - | - | 10mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | - | D-Sub | 1 | - | - | Tin | - | - | - | - | 4 DC C | - | STRIP OR LOOSE | - | - | - | - | - | 69.3mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09565004701 HARTING | 89 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Tin | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Tray | - | yes | Active | 1 (Unlimited) | - | Crimp | EAR99 | Receptacle for Female Contacts | 78 | 4 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.41mm | 78 | Straight | - | 2A | - | - | UL | COMMERCIAL | - | - | - | 0.606 inch | Female | - | YES | 0.362 inch | - | 2A | - | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | - | - | 67mm | 15.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09564004701 HARTING | 100 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Tray | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Receptacle for Female Contacts | 62 | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.41mm | 62 | Straight | - | 2A | - | - | UL | COMMERCIAL | - | - | - | 0.492 inch | Female | 94V-0 | YES | - | - | 2A | - | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | - | PLUG | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | - | 0.078 inch | 4 DC C High Density | - | - | - | - | - | - | 12.93mm | 69.8mm | 12.93mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09561005601 HARTING | 395 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | Metal | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Crimp | EAR99 | Plug for Male Contacts | 15 | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.29mm | 15 | Straight | 15.91mm | 2A | - | - | UL | COMMERCIAL | - | - | - | 0.492 inch | Male | 94V-0 | YES | - | - | 2A | - | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | 2A | Tin | - | D-Sub, High Density | - | 26 AWG | 24 AWG | - | - | - | - | 0.078 inch | 1 DE E High Density | - | - | - | - | - | Grounding Indents | - | 31.3mm | 12.93mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09692020111 HARTING | 144 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 11 (10 + 1 Coax or Power) | 2 | Receptacle | - | - | - | NO | YES | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 11 | Straight | 16.9mm | 5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 2 DA A - 11C1 11W1 | - | - | - | - | - | - | - | 39.1mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2000314-1 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09693020211 HARTING | 24 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polyester, Glass Filled | Steel | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 21 (20 + 1 Coax or Power) | 2 | Receptacle | - | - | - | NO | YES | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 21 | Straight | 16.9mm | 5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 21W1 | - | - | - | - | - | - | - | 53mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670155601 HARTING | 24 | - | - | 4 Weeks | Gold | Panel | Panel Mount | - | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | Steel, Tin Plated | - | NOT SPECIFIED | Copper | - | - | - | -55°C~125°C | Tray | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Plug for Male Contacts | - | 2 | Male | - | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | 17.7mm | - | TIN | - | UL | - | - | - | - | - | - | 94V-0 | YES | - | 125V | - | - | 10mOhm | 10000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | 24 AWG | 20 AWG | Tin | - | 15 | - | - | 2 DA A | - | STRIP OR LOOSE | - | - | - | Grounding Indents | - | 39.1mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09693120211 HARTING | 24 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 21 (20 + 1 Coax or Power) | 2 | Male | - | - | - | NO | YES | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 21 | Straight | 16.7mm | 5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 21W1 | - | - | - | - | - | Grounding Indents | - | 53mm | 12.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670094701 HARTING | 110 | - | - | 4 Weeks | Gold | Panel | Panel Mount | - | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | Steel, Tin Plated | - | - | - | Polybutylene | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Receptacle for Female Contacts | - | 2 | Receptacle | - | - | 125V | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | 17.9mm | - | TIN | - | UL | - | - | - | - | - | - | - | YES | - | 125V | - | - | 10mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | - | 1000VAC V | D-Sub | - | 24 AWG | 20 AWG | Tin | - | 9 | - | - | 1 DE E | Insulated | STRIP OR LOOSE | - | - | - | - | - | 30.8mm | 17.9mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09693100055 HARTING | 247 | - | - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel | Metal, Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug for Male Contacts | 5 (Coax or Power) | 1 | Male | - | - | 750V | NO | YES | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | 12.4mm | 5A | TIN | - | UL | COMMERCIAL | - | 5 | - | 0.492 inch | - | 94V-0 | NO | - | 750V | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | - | - | D-Sub, Combo | - | - | - | Tin | - | - | - | - | 3 DB B - 5W5 | - | PREASSEM CONN | - | - | - | Grounding Indents | 12.5mm | 53mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09694000088 HARTING | 171 | - | - | 7 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | Metal, Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle for Female Contacts | 8 (Coax or Power) | 1 | Receptacle | - | - | 750V | NO | YES | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | 12.6mm | 5A | TIN | - | UL | COMMERCIAL | - | 8 | - | 0.492 inch | - | 94V-0 | NO | - | 750V | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | - | D-Sub, Combo | - | - | - | Tin | 500 Cycles | - | - | - | 4 DC C - 8W8 | - | PREASSEM CONN | - | - | - | - | - | 69.3mm | 12.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - |