- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Connector Type
- Mount
- Mounting Type
- Connector Style
- Contact Type
- Flange Feature
- Note
- Number of Rows
Attribute column
Manufacturer
HARTING D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Mating Contact Row Spacing | Shell Size, Connector Layout | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09693120133 HARTING | In Stock | - | - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | 2 | Male | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 13 | Straight | 16.7mm | 5A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | 5A | - | - | D-Sub, Combo | - | - | - | 3 DB B - 13C3 13W3 | - | - | - | Grounding Indents | - | 53mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() 09670504701 HARTING | In Stock | - | - | 4 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Metal | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Crimp | - | Receptacle for Female Contacts | 50 | 3 | Female | STANDARDS: DIN 41652; IEC 60807 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | Straight | 17.9mm | - | TIN | UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | - | 94V-0 | YES | - | - | 10000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | - | 1000VAC V | D-Sub | 24 AWG | 20 AWG | 0.112 inch | 5 DD D | STRIP OR LOOSE | 28 AWG | - | - | 15.4mm | 66.9mm | 15.4mm | - | ROHS3 Compliant | - | ||
![]() 09692400033 HARTING | In Stock | - | - | 9 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09692100633 HARTING | In Stock | - | Datasheet | 7 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | Polyester, Glass Filled | Steel | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 3 (Coax or Power) | 1 | Male | - | NO | YES | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 6.86mm | 3 | Straight | 12.4mm | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | - | - | - | Grounding Indents | - | 39.1mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() 09692100633500 HARTING | In Stock | - | - | 20 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 3 (Coax or Power) | 1 | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | - | - | - | Grounding Indents | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670254701500 HARTING | In Stock | - | - | 11 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 25 | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670375601500 HARTING | In Stock | - | - | 7 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 37 | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | 4 DC C | - | - | - | Grounding Indents | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09691500022 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09692500633 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670504701500 HARTING | In Stock | - | - | 9 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 50 | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09691100522 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09692020072 HARTING | In Stock | - | - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | Polyester, Glass Filled | Steel | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Crimp | - | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | 2 | Receptacle | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 7 | Straight | 16.9mm | 5A | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | 5A | Tin | - | D-Sub, Combo | - | - | - | 2 DA A - 7W2 | - | - | - | - | - | 39.1mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() 09563005601 HARTING | In Stock | - | - | 12 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | Metal | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~105°C | Tray | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Plug for Male Contacts | 44 | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.29mm | 44 | Straight | 15.91mm | 2A | - | UL | COMMERCIAL | - | - | 0.492 inch | Male | 94V-0 | YES | 2A | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | Tin | - | D-Sub, High Density | - | - | 0.078 inch | 3 DB B High Density | - | 26 AWG | 24 AWG | Grounding Indents | - | 53.5mm | 12.93mm | - | ROHS3 Compliant | - | ||
![]() 09693400055 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09692400633 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670505601500 HARTING | In Stock | - | - | 15 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 50 | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09561004701 HARTING | In Stock | - | - | 4 Weeks | Panel | Panel Mount | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | Metal | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~105°C | Bulk | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle for Female Contacts | 15 | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.29mm | 15 | Straight | - | 2A | - | UL | COMMERCIAL | - | - | 0.492 inch | Female | 94V-0 | YES | 2A | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | - | PLUG | - | - | Tin | - | D-Sub, High Density | - | - | 0.078 inch | 1 DE E High Density | - | - | - | - | 12.93mm | 31.3mm | 12.93mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09692000633 HARTING | In Stock | - | - | 4 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | 1 | Receptacle | - | NO | YES | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 6.86mm | 3 | Straight | 12.6mm | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | 39.1mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() 09693020172 HARTING | In Stock | - | - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | Polyester, Glass Filled | Steel | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | -55°C~125°C | Bulk | yes | Active | 1 (Unlimited) | Crimp | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | 2 | Receptacle | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 17 | Straight | 16.9mm | 5A | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | 53mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() 09691200022 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |