- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Connector Type
- Mode
- Simplex/Duplex
- Mounting Type
- Connector Style
- Fastening Type
- Mount
- Series
Attribute column
Manufacturer
HARTING Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Ferrule material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Part # Aliases | RoHS | Operating Temperature | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Option | Ingress Protection | Housing Color | Coupling Type | Connector Style | Mating Cycles | Insulation Diameter | Product Type | Wire/Cable Diameter | Insertion Loss | Cable Diameter | Simplex/Duplex | Mode | Fiber Cladding Diameter | Product | Attenuation - Typ | Features | Fiber Core Diameter | Fiber Size | Product Category | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09574020500 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | 1 | HARTING | 09-57-402-0500 09 57 402 0500 9574020500 09574020500 000 | Details | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | LC Connectors | - | - | - | - | Fiber Optic Connectors | - | - | ||
![]() 20101255211 HARTING | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 125 | - | 6.040008g | - | Ceramic | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | Plug | - | - | Snap-In | - | NO | NO | NO | - | - | Red | - | SC | - | 2.8 mm | - | 2.8 mm | 0.5 dB | - | Simplex | Multimode | 125μm | - | - | - | 50μm/62.5μm | - | - | ROHS3 Compliant | - | ||
![]() 20102301212 HARTING | 31 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug | - | 8536.70.00.00 | Bayonet Lock | - | NO | NO | NO | GENERAL PURPOSE | - | - | THREADED | SMA | - | - | - | - | 1 dB | 2.8mm | Simplex | Singlemode | - | - | -0.1dB | - | - | 200/230um | - | ROHS3 Compliant | - | ||
![]() 20100011211 HARTING | 34 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug | INSERTION LOSS LESS THAN 2.5 dB TYP | 8536.70.00.00 | Threaded | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | SMA | - | - | - | 2.4 mm | 2.5 dB | - | Simplex | POF | 1000μm | - | - | - | - | 1000um | - | ROHS3 Compliant | - | ||
![]() 20100011215 HARTING | 41 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug | - | 8536.70.00.00 | Threaded | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | SMA | - | - | - | 2.3 mm | - | - | Simplex | POF | 1000μm | - | - | - | - | 980/1000um | - | ROHS3 Compliant | - | ||
![]() 09575680500000 HARTING | 24 |
| - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Die Cast | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Han® 3A | - | Active | 1 (Unlimited) | - | Receptacle | - | - | Latch Lock | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Black | - | LC | - | - | - | 9 mm | - | 9.0mm | Duplex, 3 Power | Multimode | - | - | - | Hybrid | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09575080510000 HARTING | 43 |
| - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Die Cast | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Han® 3A | yes | Active | 1 (Unlimited) | - | Plug | - | - | Latch Lock | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Black | - | LC | - | - | - | 9 mm | - | 9.0mm | Duplex, 3 Power | Multimode | - | - | - | Hybrid | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 20102302212 HARTING | 31 |
| - | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug | - | 8536.70.00.00 | Bayonet Lock | - | NO | NO | NO | GENERAL PURPOSE | - | - | SNAP | ST | - | - | - | - | - | 2.8mm | Simplex | Singlemode | - | - | -0.5dB | - | - | 200/230um | - | ROHS3 Compliant | - | ||
![]() 09350024002 HARTING | 27 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Zinc Die Cast, Nickel Plated | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Han® PushPull | - | Active | 1 (Unlimited) | - | Plug | - | - | Push-Pull | - | - | - | - | - | IP20 | Silver | - | SCRJ | 750 | - | - | 9.5 mm | - | - | Duplex | POF | 1000μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09574670004000 HARTING | 42 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | FIBER OPTIC CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20100012212 HARTING | 32 |
| Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug | - | 8536.70.00.00 | Bayonet Lock | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | ST | - | - | - | 2.3 mm | - | - | Simplex | POF | 1000μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09575680510000 HARTING | 25 |
| - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Die Cast | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Han® 3A | - | Active | 1 (Unlimited) | - | Receptacle | - | - | Latch Lock | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Black | - | LC | - | - | - | 9 mm | - | 9.0mm | Duplex, 3 Power | Multimode | - | - | - | Hybrid | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09575680511000 HARTING | 41 |
| - | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Die Cast | - | Metal | - | - | - | - | - | - | - | - | -40°C~70°C | Han® 3A | - | Active | 1 (Unlimited) | EAR99 | Receptacle | - | 8536.70.00.00 | Latch Lock | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | Black | - | LC | - | - | - | 9 mm | - | 9.0mm | Duplex, 3 Power | Singlemode | - | - | - | Hybrid | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 9575040511002 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9575080510000 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9574740500000 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9574020500001 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9575680510010 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9574070002000 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9574690100002 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |