- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Empty Shell | Max Current Rating | Connector Support Type | Number of Ports | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Assembly Item Name | Used With | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140013111 HARTING | 160 | - | Datasheet | 4 Weeks | Zinc | - | - | Module | - | - | - | PC | - | Polycarbonate | 50V | Han-Modular® Gigabit | - | Active | 1 (Unlimited) | Crimp | - | 125°C | -40°C | Grey | - | - | - | - | - | - | - | Straight | 28.1mm | - | 5A | 8 | - | - | 5A | CONNECTOR ACCESSORY | 1 | Insert Receiving Frame | - | - | Female | - | - | - | - | - | 34.2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09200009932 HARTING | 50 |
| - | 4 Weeks | - | - | PANEL | - | 9 | PLASTIC | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Han® | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | FEMALE-FEMALE | NO | - | - | - | Adapter Plate | - | - | Han® 10A to DB9 | - | - | YES | 9 | 9 | 56.5mm | - | ROHS3 Compliant | - | - | ||
![]() 19440035426 HARTING | 37 |
| - | 4 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | Han-INOX® | - | Active | 1 (Unlimited) | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19410165406 HARTING | 38 |
| - | 4 Weeks | - | - | - | - | - | - | - | Nylon | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Clip (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300009935 HARTING | 32 |
| - | 4 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | L-Seal | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19410245406 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | - | - | - | Nylon | - | - | - | Han-Eco® | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Clip (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005235 HARTING | 167 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han-Quintax® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Ground Terminal | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005258 HARTING | 151 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Ground Terminal | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140009928 HARTING | 13 | - | - | 4 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | Han-Modular® Twin | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Panel Feed Through Housing | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09400105401 HARTING | 39 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09330009928 HARTING | 25 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | Mounting Base, Rail Type | - | - | - | ELEMENT | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09330009925 HARTING | 33 |
| Datasheet | 4 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Straight | 9mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | PE Screw | M4 | - | M4 Thread | - | - | - | - | - | 9mm | - | ROHS3 Compliant | - | - | ||
![]() 09000005086 HARTING | 20 | - | - | 5 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | 9.5 mm | PG16 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP68 - Dust Tight, Waterproof | ||
![]() 09330009954 HARTING | 307 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | Female | NO | NO | NO | - | - | - | - | - | - | - | - | Male | - | - | CONNECTOR ACCESSORY | - | Coding Pin | - | - | - | CODE PIN | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09300009901 HARTING | 1267 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | Straight | - | not_compliant | - | - | Male | - | - | CONNECTOR ACCESSORY | - | Coding Pin | - | - | M3 Thread | CODING ITEM | - | - | - | - | 23mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09140013011 HARTING | 3001 | - | Datasheet | 3 Weeks | Zinc | - | - | Module | - | - | - | PC | - | Polycarbonate | 50V | Han-Modular® Gigabit | - | Active | 1 (Unlimited) | Crimp | - | 125°C | -40°C | Grey | - | - | - | - | - | - | - | Straight | - | - | 5A | 8 | - | - | 5A | CONNECTOR ACCESSORY | 1 | Insert Receiving Frame | - | - | Male | - | - | - | - | - | 34.2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09400105411 HARTING | 39 |
| Datasheet | 4 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09120085407 HARTING | 53 |
| - | 5 Weeks | - | Panel | - | - | - | - | THERMOPLASTIC | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Pegs (2) | - | FOR HOUSING WITH MALE INSERT | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140000312 HARTING | 82 |
| - | 4 Weeks | - | - | - | Module | - | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Module Clamp with Strain Relief | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09370245405 HARTING | 49 |
| - | 4 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Straight | 56mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant |