- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Number of Contacts | Contact Gender | Empty Shell | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300009966 HARTING | 33 |
| - | 4 Weeks | - | PANEL | - | PLASTIC | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Han® | yes | Active | 1 (Unlimited) | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | FEMALE-FEMALE | NO | - | Adapter Plate | - | Han® 6B to DB15 | YES | 15 | 15 | - | - | ROHS3 Compliant | - | - | ||
![]() 09200035422 HARTING | 286 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Metal | - | - | Han® A | - | Active | 1 (Unlimited) | - | 70°C | -40°C | Grey | - | - | - | - | - | - | - | Straight | 33.6mm | not_compliant | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | 33.6mm | No SVHC | ROHS3 Compliant | - | IP44 | ||
![]() 09140000313 HARTING | 51 | - | - | 4 Weeks | - | - | Module | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Module Clamp for Rail | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09000005360 HARTING | 44 |
| - | 4 Weeks | Cable | - | - | - | Plastic | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | 12 mm | Cable Diameter 12-13mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005256 HARTING | 44 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Ground Terminal | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005021 HARTING | 330 |
| Datasheet | 5 Weeks | - | - | - | - | Rubber | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Seal | - | PG13.5 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19410005201 HARTING | 212 |
| Datasheet | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | Han-Eco® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Latch | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09200035447 HARTING | 33 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005298 HARTING | 13 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Han-Max® RJ Industrial | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Ground Terminal | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005060 HARTING | 13 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Reducing Adapter | - | PG11 Thread to PG7 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09120009924 HARTING | 40 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® Q | - | Active | 1 (Unlimited) | - | 125°C | -40°C | - | Male | - | - | - | - | - | - | - | - | - | 20 | - | - | CONNECTOR ACCESSORY | Coding Pin | - | Red | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19410245404 HARTING | 44 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | Nylon | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (4) | - | - | - | - | - | ROHS3 Compliant | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005603 HARTING | 48 |
| - | 9 Weeks | Screw | - | - | - | ZINC ALLOY | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Flange Adapter | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09140009965 HARTING | 70 |
| - | 4 Weeks | - | - | Module | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | Male | - | - | - | - | - | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | Fixing Plate | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300065403 HARTING | 47 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005352 HARTING | 44 |
| - | 4 Weeks | Cable | - | - | - | Rubber | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | 125°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | 4 mm | Cable Diameter 4-5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09400065411 HARTING | 54 |
| Datasheet | 4 Weeks | Screw | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09370105403 HARTING | 2458 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® M | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (2) | - | - | - | 57.4mm | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005209 HARTING | 103 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Han-Modular® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | PE Terminal | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19000005185 HARTING | 92 | - | Datasheet | 4 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |