- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Contact Gender | Empty Shell | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Assembly Item Name | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300009963 HARTING | 20 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Profile Seal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005350 HARTING | 24 |
| - | 4 Weeks | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | 125°C | -40°C | Black | Female | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | 21 mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09200105410 HARTING | 115 |
| Datasheet | 6 Weeks | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | 125°C | -40°C | Han® A | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09330009988 HARTING | 53 |
| - | 4 Weeks | Standard | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han-Snap® | yes | Active | 1 (Unlimited) | RECTANGULAR CONNECTOR | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | Straight | 43.2mm | - | - | - | - | Insert Receiving Frame | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005027 HARTING | 64 | - | - | 4 Weeks | Cable | - | - | - | Rubber | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | 115°C | -40°C | - | - | - | - | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Seal | - | PG11 Thread | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09160009903 HARTING | 61 | - | Datasheet | 4 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Fixing Screw | - | M3 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005028 HARTING | 72 |
| - | 7 Weeks | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Seal | - | PG13.5 Thread | - | - | - | - | 6mm | - | ROHS3 Compliant | - | - | ||
![]() 19410105406 HARTING | 42 |
| - | 4 Weeks | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Clip (2) | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005064 HARTING | 60 |
| - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | CONNECTOR ACCESSORY | Reducing Adapter | - | PG16 Thread to PG13.5 Thread | - | - | - | - | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() 09200165425 HARTING | 46 |
| - | 5 Weeks | - | - | - | - | - | - | Metal | - | - | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000245611 HARTING | 34 | - | - | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grip Panel with Adapter | - | Size 24B | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09330009926 HARTING | 84 |
| - | 4 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | PE Screw | - | M5 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005340 HARTING | 48 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300065405 HARTING | 91 | - | - | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09200009991 HARTING | 177 |
| - | 5 Weeks | - | - | - | - | - | - | - | 0.137 | STUD | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09000005224 HARTING | 36 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Easy Lock® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300009965 HARTING | 46 |
| - | 4 Weeks | - | PANEL | - | PLASTIC | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han® | yes | Active | 1 (Unlimited) | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE-FEMALE | NO | - | Adapter Plate | - | Han® 6B to DB9 | - | YES | 9 | 9 | - | - | ROHS3 Compliant | - | - | ||
![]() 09140009918 HARTING | 18 |
| Datasheet | 4 Weeks | - | - | Module | - | - | - | - | M3 | SCREW | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Guide Pin | - | M3 Thread | GUIDE ITEM | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19000007104 HARTING | 33 |
| - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09330009981 HARTING | 303 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Snap® | yes | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Marking Strip | - | Single Label | - | - | - | - | - | - | ROHS3 Compliant | - | - |