- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Empty Shell | Max Current Rating | Connector Support Type | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Assembly Item Name | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09000005317 HARTING | 36 |
| - | 7 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Seal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140014722 HARTING | 37 | - | - | 4 Weeks | Through Hole | - | Module | - | - | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Insert Receiving Frame | - | - | Female | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09200009918 HARTING | 283 | - | - | 4 Weeks | Screw | - | - | - | - | STAINLESS STEEL | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | Straight | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Fixing Screw | - | - | M3 Thread | - | - | - | - | 6mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09300009803 HARTING | 30 |
| - | 4 Weeks | Flanges | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005158 HARTING | 20 |
| - | 7 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG21 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09120009902 HARTING | 93 | - | - | 7 Weeks | Cable | - | - | - | - | - | Plastic | - | - | - | 250V | Han® Q | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | Straight | 40mm | - | 7.5A | 8 | - | - | 7.5A | CONNECTOR ACCESSORY | Coding Pin | - | - | Female | CODING ELEMENT | - | - | - | 21mm | - | ROHS3 Compliant | - | - | ||
![]() 09000005182 HARTING | In Stock | - | - | 9 Weeks | Cable | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | 12 mm | PG11 Thread | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09150033001 HARTING | 39 |
| - | 4 Weeks | - | - | - | 6 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | Han-Quintax® | yes | Active | 1 (Unlimited) | Crimp | Power, Rectangular | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | Straight | 38.35mm | - | 10A | - | - | - | - | - | Insert Frame | - | - | Male | - | - | - | - | 21mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09000005357 HARTING | 45 |
| - | 4 Weeks | Cable | - | - | - | - | Rubber | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | - | 9 mm | Cable Diameter 9-10mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09200035421 HARTING | 31 | - | - | 5 Weeks | - | - | - | - | - | - | Metal | Zinc | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Straight | - | not_compliant | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Clip (1) | - | - | - | - | 33.6mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19000005080 HARTING | 6 | - | - | 4 Weeks | - | - | - | - | - | Metal | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | Cable | - | 55°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M20 | 5 mm | M20 Thread | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP68 - Dust Tight, Waterproof | ||
![]() 09000005047 HARTING | 83 |
| - | 5 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han-Compact® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG16 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19410165407 HARTING | 15 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Nylon | - | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Clip (2) | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005156 HARTING | 42 |
| - | 5 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han-Compact® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG16 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09400165411 HARTING | 6 |
| - | 4 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09140009972 HARTING | 680 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han-Modular® Compact | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Coding Pin | - | - | Blue | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300009941 HARTING | 52 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Profile Seal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39500000210 HARTING | 27 |
| - | 4 Weeks | - | - | Metal | - | - | Nickel | - | - | - | - | - | Han-Port® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Panel Mount Frame with Cover | - | - | 2 Ports | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300009971 HARTING | 49 |
| - | 4 Weeks | - | PANEL | - | - | PLASTIC | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Han® | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | FEMALE-FEMALE | NO | - | - | Adapter Plate | - | - | Han® 6B to DB25 (2) | - | YES | 30 | 30 | - | - | ROHS3 Compliant | - | - | ||
![]() 09200009962 HARTING | 33 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland, Adapter | - | - | PG13.5 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - |