- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Insulation Materials | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Current Rating | Voltage - Rated AC | Housing Color | Working Voltage | Contact Resistance | Insulation Resistance | Interface | Connector Support Type | Accessory Type | Wire/Cable Gauge | Specifications | Assembly Item Name | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09000005191 HARTING | 33 |
| - | 15 Weeks | - | - | Metal | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | PG11 Thread | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09330009996 HARTING | 62 |
| - | 4 Weeks | Silver | - | - | 2 | - | - | - | - | Han® E | yes | Active | 1 (Unlimited) | BOARD CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | Grey | - | - | - | - | - | PCB Adapter | - | 2 Positions | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 11300009962 HARTING | 15 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han® Easy | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | M32 Thread | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 11300009961 HARTING | 54 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han® Easy | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | M25 Thread | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140009912 HARTING | 205 |
| - | 4 Weeks | Silver | - | Axial | - | - | - | Polycarbonate | - | Han-Modular® | - | Active | 1 (Unlimited) | - | 125°C | -40°C | - | Female | 1kV | NO | NO | NO | - | - | - | 100A | 1kV | - | 1kV | 300μOhm | 10GOhm | - | CONNECTOR ACCESSORY | Cable Shoe | 5 AWG | - | GROUNDING ITEM | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09140000301 HARTING | 52 |
| Datasheet | 7 Weeks | - | - | Module | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module Clamp | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09200009919 HARTING | 136 |
| - | 6 Weeks | - | Screw | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | PE Screw | - | M3.5 Thread | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19410065406 HARTING | 40 |
| - | 4 Weeks | - | - | - | - | - | Nylon | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Clip (2) | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19400489801 HARTING | 2302 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | - | - | - | Han® HPR | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | 4 Cable Entries, M40 Thread, Female Insert | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005070 HARTING | 133 |
| - | 6 Weeks | - | - | Metal | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Blanking Plug | - | PG11 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09400035406 HARTING | 31 |
| Datasheet | 4 Weeks | - | - | - | - | THERMOPLASTIC | - | - | - | Han® HPR | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09120009921 HARTING | 163 | - | - | 7 Weeks | - | Screw | - | - | - | - | - | - | Han-Compact® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Fixing Screw | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09330009912 HARTING | 53 |
| - | 4 Weeks | - | Screw | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Bushing | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300169801 HARTING | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood Link | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 39500020117 HARTING | 2245 |
| Datasheet | 4 Weeks | - | - | Module | - | Plastic | - | - | 50V | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | - | - | Straight | 59.9mm | 1A | - | - | - | - | - | USB | - | Programming Port - Data | - | DB9M (2), RJ45 Jack, USB A | - | 87.5mm | 50.7mm | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09140009947 HARTING | 39 | - | - | 4 Weeks | - | Brackets | - | - | - | - | - | - | Han-Modular® Compact | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Bracket | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300105410 HARTING | 28 |
| - | 4 Weeks | - | - | - | - | - | Plastic | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19443105422 HARTING | 2642 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han-INOX® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19443105421 HARTING | 2120 |
| Datasheet | 4 Weeks | - | Bulkhead | - | - | - | Stainless Steel | - | - | Han-INOX® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19410065404 HARTING | 75 |
| Datasheet | 4 Weeks | - | Cable | - | - | - | Nylon | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (4) | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | IP65 - Dust Tight, Water Resistant |