- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Number of Contacts | Insulation Resistance | Connector Support Type | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Assembly Item Name | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19000005197 HARTING | 43 |
| - | 4 Weeks | Cable | - | Thermoplastic | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | M40 Thread | - | - | - | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 73000005348 HARTING | In Stock | - | - | 20 Weeks | Cable | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reducing Adapter | - | - | M40 Thread to M32 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140009936 HARTING | 1061 |
| Datasheet | 4 Weeks | Screw | - | - | Zinc | Polycarbonate | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | Cable | - | 125°C | -40°C | - | - | - | - | - | - | Straight | 5.8mm | - | - | - | - | - | - | Washer | - | - | M4 Thread | - | 5.8mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09330009808 HARTING | 36 | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 19120005057 HARTING | 30 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | M25 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19620005057 HARTING | 51 |
| - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | - | - | M25 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300325426 HARTING | 36 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005280 HARTING | 13 | - | - | 4 Weeks | - | - | STEEL | - | - | M4 | SCREW | - | - | - | Han® | yes | Active | 1 (Unlimited) | Cable | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Ground Terminal | - | - | - | GROUNDING ITEM | - | - | ROHS3 Compliant | - | - | - | ||
![]() 11123005401 HARTING | 46 |
| - | 4 Weeks | Bulkhead | 300 | - | - | - | - | - | - | - | - | Han-Yellock® 30 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005106 HARTING | 190 | - | - | 7 Weeks | - | - | Metal | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Female | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Clamp | - | 29 mm | PG29 Thread | - | 49mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300009996 HARTING | 16 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140014711 HARTING | 27 |
| - | 4 Weeks | Through Hole | Module | - | Polycarbonate | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | Han-Modular® Firewire | - | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR | - | - | Grey | Receptacle | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | 1A | 50V | 6 | 10MOhm | - | Insert Receiving Frame | - | - | Female | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09000005052 HARTING | 44 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Increasing Adapter | - | - | PG16 Thread to PG21 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005114 HARTING | 100 |
| Datasheet | 5 Weeks | - | - | - | - | Metal | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG13.5 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19620005082 HARTING | 28 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | M20 | - | M20 Thread | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 09000005051 HARTING | 50 |
| - | 15 Weeks | Cable | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Increasing Adapter | - | - | PG13.5 Thread to PG16 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 73000005316 HARTING | 63 |
| Datasheet | 20 Weeks | Cable | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | Female NPT 1 1/4 to Male PG29 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19410009804 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Han-Eco® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 19410009801 HARTING | 33 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Han-Eco® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 19000005181 HARTING | 45 |
| Datasheet | 4 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | - | - | - | compliant | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - |