- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Current Rating | Number of Contacts | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Contact Current Rating | Specifications | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19410009901 HARTING | 16 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Han-Eco® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Gasket | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09300165423 HARTING | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover with Retaining Cord | - | Locking Clip (2) | - | - | ROHS3 Compliant | - | - | ||
![]() 11126005401 HARTING | 39 |
| Datasheet | 4 Weeks | - | - | 600 | - | - | - | - | - | Han-Yellock® 60 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cover | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19000005020 HARTING | 36 |
| - | 7 Weeks | - | Cable | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cable Gland | - | M20 Thread | - | - | ROHS3 Compliant | - | - | ||
![]() 09140009950XL HARTING | 4969 |
| - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73550400915 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programming Port - Circuit Breaker, Data, Power | - | AC Outlet, Circuit Breaker, RJ45 Jack | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005288 HARTING | 7 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | Han-Easy Lock® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Latch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09200165425ML HARTING | 36 |
| Datasheet | 8 Weeks | - | Base | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | ROHS3 Compliant | - | - | ||
![]() 09400489803 HARTING | 2290 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Han® HPR | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cover | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 11200039904 HARTING | 6 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 19000005079 HARTING | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cable Gland | - | M20 Thread | - | - | ROHS3 Compliant | - | - | ||
![]() 19410245402 HARTING | 6 |
| Datasheet | 7 Weeks | - | - | - | Plastic | - | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cover with Retaining Cord | - | Locking Pegs (4) | - | - | ROHS3 Compliant | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 09300065404ML HARTING | 457 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | Locking Pegs (2) | - | - | ROHS3 Compliant | - | - | ||
![]() 09140023101 HARTING | 166 |
| - | 4 Weeks | Gold | - | Module | Polycarbonate | NOT SPECIFIED | NOT SPECIFIED | - | 50V | Han-Quintax® | yes | Active | 1 (Unlimited) | Crimp | EAR99 | RECTANGULAR CONNECTOR | 2 | 125°C | -40°C | Receptacle | 50V | NO | NO | NO | GENERAL PURPOSE | Straight | 34mm | 10A | 4 | 10A | - | 26 AWG | 14 AWG | Insert Frame | - | Female | 34.2mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09300009998 HARTING | 77 |
| Datasheet | 7 Weeks | - | Bolt | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Screw | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09200035425 HARTING | 76 |
| Datasheet | 4 Weeks | - | Through Hole | Metal | - | - | - | 125°C | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Female | - | - | - | - | - | Straight | 26mm | 3A | - | - | CONNECTOR ACCESSORY | - | - | Cover with Retaining Cord | 3A | Locking Pegs (2) | 33.5mm | No SVHC | ROHS3 Compliant | - | IP44 | ||
![]() 19410245407 HARTING | 24 |
| Datasheet | 5 Weeks | - | - | - | Nylon | - | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cover with Retaining Cord | - | Locking Clip (2) | - | - | ROHS3 Compliant | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005061 HARTING | 56 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Reducing Adapter | - | PG11 Thread to PG9 Thread | - | - | ROHS3 Compliant | - | - | ||
![]() 09140009955 HARTING | 36 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Pin | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19400249902 HARTING | 8 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Han® HPR EasyCon | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cover | - | 4 Cable Entries, M25 Thread | - | - | ROHS3 Compliant | - | - |