- Product
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Housing Material
- Thread Size
- IP Rating
- Mfr
- Package
- Product Status
- Housing / Hood Size
- Cable Entry Angle
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Contamination level | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Connector Support Type | Accessory Type | Contact Termination | Size | Thread Size | Includes | Specifications | Contents | Pin or Socket | Lock Location | Housing Finish | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19430240256 HARTING | 14 |
| - | - | Polyamide (PA) | 19430240 | Single Locking | Side Entry | - | - | - | - | 1 | - | - | 24 B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | - | Black | - | - | - | - | - | 24B | M25 | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430105425 HARTING | 8 | - | - | - | Polyamide (PA) | 19430105 | Double Locking | - | - | - | - | - | 1 | Bulkhead and Surface Mounted Housings | Han-Eco® 10B Housings | 10B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | - | Bulk | - | Active | - | Details | - | - | - | - | - | Han-Eco® B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Protection Cover | - | - | - | - | Locking Pegs (4) | - | - | - | - | Accessories | - | - | IP66 | - | - | UL 94 V-0 | IP66 - Dust Tight, Water Resistant | ||
![]() 19430160738 HARTING | 30 | - | - | - | Polyamide (PA) | 19430160 | Double Locking | Top | - | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 16 B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | Cable | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | - | Cable | - | - | Black | - | - | - | - | - | 16B | M40 | - | - | - | - | Locking Clip (2) on Hood | - | Housings | - | Cable to Cable | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430240330 HARTING | 44 |
| - | - | Polyamide (PA) | 19430240 | Single Locking | - | - | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 24 B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | Panel Mount | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.551 L x 2.362 W x 1.421 H (141.00mm x 60.00mm x 36.10mm) | Base - Panel Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | Cable | - | - | Black | - | - | - | - | - | 24B | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19431240256 HARTING | 14 |
| - | - | Polyamide (PA) | 19431240 | Single Locking | Side Entry | - | - | - | - | 1 | - | - | 24 B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | - | Black | - | - | - | - | - | 24B | M25 | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19431240257 HARTING | 14 |
| - | - | Polyamide (PA) | 19431240 | Single Locking | Side Entry | - | - | - | - | 1 | - | - | 24 B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | - | Black | - | - | - | - | - | 24B | M32 | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430160268 HARTING | In Stock | - | - | - | Polyamide (PA) | 19430160 | Double Locking | Side Entry | - | - | - | - | 1 | - | - | 16 B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | - | Black | - | - | - | - | - | 16B | M40 x 2 | - | - | - | - | Locking Clip (2) on Hood | - | Housings | - | Cover, Feed Through | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19432240258 HARTING | In Stock | - | - | - | Polyamide (PA) | 19432240 | Single Locking | Side Entry | - | - | - | - | 1 | - | - | 24 B | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | - | Black | - | - | - | - | - | 24B | M40 | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19433160272 HARTING | In Stock | - | - | - | Polyamide (PA) | - | - | Side | - | - | - | - | 1 | Size 16B Inserts | - | 16B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | 19433160272 | - | - | + 125 C | - | - | - 40 C | Panel | - | Active | - | 5.72 | Details | Han-Eco | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Black | - | - | CONNECTOR ACCESSORY | - | - | - | M32 | - | - | - | - | - | - | Housings | Straight | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19431240251 HARTING | In Stock | - | - | - | Polyamide (PA) | - | - | Side | - | - | - | - | 1 | Size 24B Inserts | - | 24B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | 19431240251 | - | - | + 125 C | - | - | - 40 C | Panel | - | Active | - | 2.1 | Details | Han-Eco | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Black | - | - | CONNECTOR ACCESSORY | - | - | - | M25 | - | - | - | - | - | - | Housings | Straight | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 09148812805 HARTING | 31 | - | - | - | Liquid Crystal Polymer (LCP) | 09148812 | - | - | - | - | - | - | 1 | - | - | - | - | - | Female | - | - | - | - | - | HARTING | - | - | - | Bulk | - | Active | - | - | - | 32 V | 23 AWG | 28 AWG | -40°C ~ 85°C | Han® M12 | - | Insert without Contacts | - | 8 Position | - | - | Receptacle | M12 | 0.5A | - | - | - | - | 0.5 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | UL94 V-0 | - | - | ||
![]() 09100083006 HARTING | 136 | - | - | - | Polyamide (PA) | 09100083 | - | - | - | 3 | 1pc(s) | Jet black (RAL 9005) | 1 | - | - | 1A | - | - | Male | 09 10 008 3006 | - | Polyamide | 90°C | - | HARTING | -30°C | - | - | Bulk | - | Active | - | Details | - | 48 V | - | - | -30°C ~ 90°C | Han® 1A | - | Insert without Contacts | Han 1A-M12-m X-coded | 8 Position | Black | - | Male | - | 0.5A | - | - | - | - | 0.5 A | - | Crimp | 8 | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | Inserts | - | - | IP20 | - | UL94 V-0 | - | - | ||
![]() 09140023061 HARTING | 19 |
| - | - | Polycarbonate (PC) | 09140023 | - | - | - | - | - | - | 2 | - | - | - | - | - | Male | - | - | - | - | - | HARTING | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Han® M12 | - | Module without Contacts | - | 2 Position | Gray | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | UL94 V-0 | - | - | ||
![]() 19405101611 HARTING | 36 |
| - | - | Aluminum | - | Screw Locking | Side Entry | - | - | - | - | 1 | - | - | 10HPR | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Han® HPR | - | Hood | - | - | - | - | - | - | - | - | IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | - | - | - | Black | - | - | - | - | - | 10HPR | M25 | - | - | - | - | Screw Locks on Hood | Powder Coated | Hood | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 09140006411 HARTING | 9 | - | - | - | - | 09140006 | - | - | Brass | - | - | - | 10 | - | - | - | - | - | Socket (Female) | - | - | - | - | + 85 C | HARTING | - | - 40 C | - | Bulk | - | Active | - | Details | - | - | - | - | - | Han® | - | - | Pneumatic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | Crimp | - | - | - | - | - | Socket | - | - | Contacts | Straight | - | - | - | - | - | - | ||
![]() 09140006458 HARTING | 12 | - | - | - | - | 09140006 | - | - | Brass | - | - | - | 10 | - | - | - | - | - | Socket (Female) | - | - | - | - | + 85 C | HARTING | - | - 20 C | - | Bulk | - | Active | - | Details | - | - | - | - | - | Han® | - | - | Pneumatic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | Crimp | - | - | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 09930011101 HARTING | 126 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | Side Entry | - | - | - | Push In | - | - | - | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140083142 HARTING | 25 |
| - | Nickel | Polycarbonate (PC) | 09140083 | - | - | - | - | - | - | 2 | - | - | - | Male | - | - | - | - | - | - | + 85 C | HARTING | - | - 40 C | PCB Mount | Bulk | - | Active | - | Details | - | 50 V | - | - | -40°C ~ 85°C | Han® MegaBit | - | Module without Contacts | - | 8 Position | Gray | - | Receptacle | - | 10A | - | - | - | - | 7.5 A | - | Cable | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | UL94 V-0 | UL 94V-0 | - | ||
![]() 09930011122 HARTING | 153 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | Side Entry | - | - | - | Push In | - | - | - | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09930011323 HARTING | 88 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | Side Entry | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |