- Product
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Housing Material
- Thread Size
- IP Rating
- Mfr
- Package
- Product Status
- Housing / Hood Size
- Cable Entry Angle
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connections | Contact insert without contacts | Contact Materials | Contamination level | Content | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer part # | Material (details) | Material connector insert | Material contact | Material housing | Material of contact surface | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Product Depth (mm) | Product Status | Range | RoHS | Termination Method | Tradename | Type of electric connection | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | With wire protection | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Style | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Row Spacing | Accessory Type | Size | Thread Size | Includes | Contents | Current Rating (Max) | Lock Location | Housing Finish | Product | Mounting Angle | Features | Frame Type | Number of Modules | UV resistant | IP Rating | Product Length (mm) | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09160752101 HARTING | 33 | - | - | - | - | Polycarbonate (PC) | 09160752 | - | Straight | - | - | - | Crimp | - | - | - | 1pc(s) | - | Pebble grey (RAL 7032) | 10 | Size 10B Housings | 10B | - | - | Female | - | - | - | - | - | - | - | +125°C | + 125 C | HARTING | -40°C | - 40 C | Panel Mount | -40C to 125C | Bulk | - | 37.2(mm) | Active | - | Details | - | Han | - | - | 250V | 250 V | 14 AWG | 26 AWG | - | -40°C ~ 125°C | Han DDD | - | Insert without Contacts | Rectangular | 75 Position + PE | Gray | - | RCP | Han® D | 10A | - | 75(POS) | - | - | 10 A | - | Crimp | - | Socket (Female) | Gray | - | - | 10B | - | - | - | 10(A) | - | - | Inserts | Staright | - | - | - | - | - | 64(mm) | 34(mm) | UL94 V-0 | UL 94V-0 | ||
![]() 09930011328 HARTING | 144 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | - | Side Entry | - | - | Push In | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09930011303 HARTING | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | - | Side Entry | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09930011128 HARTING | 135 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | - | Side Entry | - | - | Push In | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09930011329 HARTING | 116 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | - | Side Entry | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09930011321 HARTING | 132 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Han® S | - | - | - | 1 | - | - | - | - | - | - | - | - | Side Entry | - | - | Push In | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6104401023401 HARTING | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 06104-40-102-3401 06104 40 102 3401 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 09300240409 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 09-30-024-0409 09 30 024 0409 9300240409 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | ||
![]() 6104301046800 HARTING | 281 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 7D | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Han | - | 0.372542 oz | - | - | - | - | - | - | Han HPR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | ||
![]() 19431240231 HARTING | 39 |
| - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | - | IP66 | - | 1 | Size 24B Inserts | 24B | - | V0 | - | Double locking levers | - | - | - | - | Plastic | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | M25 | - | - | - | - | - | Housings | Straight | - | - | - | Yes | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433100251 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | - | - | - | 1 | Size 10B Inserts | 10B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | M25 | - | - | - | - | - | Housings | Straight | - | - | - | - | IP66 | - | - | - | UL 94 V-0 | ||
![]() 09305240731 HARTING | 39 |
| - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Standard Hoods / Housings for Industrial Connectors | 24 B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Gray | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 09150033102 HARTING | 96 |
| - | - | - | Polycarbonate (PC) | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | Yes | - | - | - | - | - | 10 | - | 3A | - | V0 | Female | - | - | - | Thermoplastic | Other | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Crimp connection | - | - | - | 14 AWG | 26 AWG | No | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | ||
![]() 19410065403 HARTING | 118 |
| - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | Details | - | Han | - | - | - | - | - | - | - | - | Han-Eco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | Protection Cover | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 09160552001 HARTING | 51 | - | - | - | - | Polycarbonate (PC) | 09160552 | - | Straight | - | - | - | Crimp | - | - | - | 1pc(s) | - | Pebble grey (RAL 7032) | 10 | Size 6B Housings | 6B | - | - | Male | - | - | - | - | - | - | - | +125°C | + 125 C | HARTING | -40°C | - 40 C | Panel Mount | -40C to 125C | Bulk | - | 34.5(mm) | Active | - | Details | - | Han | - | - | 250V | 250 V | 14 AWG | 26 AWG | - | -40°C ~ 125°C | Han DDD | - | Insert without Contacts | Rectangular | 55 Position + PE | Gray | - | PL | Han® D | 10A | - | - | - | - | 10 A | - | Crimp | - | Pin (Male) | Gray | - | - | 6B | - | - | - | 10(A) | - | - | Inserts | - | - | - | - | - | - | 51(mm) | 34(mm) | UL94 V-0 | UL 94V-0 | ||
![]() 09100032706 HARTING | 39 |
| - | Silver | - | Polyamide (PA) | 09100032 | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 1 | - | 1A | - | - | Female | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | Active | Han | Details | Screw | - | - | - | - | 230 V, 400 V | 16 AWG | - | - | -30°C ~ 90°C | Han 1A | - | Insert | Connector Insert | 3 Position + PE | Black | 2 | Female | - | 10A | - | - | - | - | 10 A | Silver | Screw | 3 | - | - | - | - | 1A | - | - | - | - | - | - | Inserts | - | - | - | - | - | IP20 | - | - | UL94 V-0 | - | ||
![]() 09100022701 HARTING | 53 |
| - | Silver | - | Polyamide (PA) | 09100022 | - | - | - | - | - | - | - | Copper Alloy | 3 | 1pc(s) | - | Jet black (RAL 9005) | 1 | - | 1A | - | - | Female | - | 09 10 002 2701 | Polyamide | - | - | - | - | 90°C | - | HARTING | -30°C | - | - | - | Bulk | - | - | Active | Han | Details | Screw | - | - | - | - | 230 V, 400 V | 16 AWG | - | - | -30°C ~ 90°C | Han® 1A | - | Insert | Han 1A-2+PE-S-f latch | 2 Position + PE | Black | 2 | Female | - | 10A | - | - | - | - | 10 A | Silver | Screw | 2 | - | - | - | - | 1A | - | - | - | - | - | - | Inserts | - | - | - | - | - | IP20 | - | - | UL94 V-0 | - | ||
![]() 19433160228 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19433160 | Double Locking | - | Side Entry | - | - | - | - | - | - | - | - | - | 1 | - | 16 B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | Cable | - | - | Black | - | - | 16B | M40 | - | - | - | Locking Clip (2) on Hood | - | Housings | - | Cover | - | - | - | IP66 | - | - | - | UL 94 V-0 | ||
![]() 09140048001 HARTING | 27 |
| - | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA) | 09140048 | - | - | - | - | - | - | - | - | - | - | - | - | 10 | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | - | - | Bulk | 09 14 004 8001 | - | Active | - | Details | - | Han | - | - | - | - | - | - | - | -40°C ~ 125°C | Flexbox | - | - | - | - | Black | - | Non-Gendered | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Hood | - | - | Assembly Module Frame | 4 | - | IP54 | - | - | - | - | ||
![]() 19430100312 HARTING | 12 | - | - | - | - | Polyamide (PA) | 19430100 | Double Locking | - | Bottom | - | - | - | - | - | - | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 10B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | Panel Mount | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.701 L x 2.362 W x 1.421 H (94.00mm x 60.00mm x 36.10mm) | Base - Panel Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | - | - | Black | - | - | 10B | - | - | - | - | Locking Clip (2) on Hood | - | Housings | - | Cover | - | - | - | IP66 | - | - | - | UL 94 V-0 |