- Product
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Housing Material
- Thread Size
- IP Rating
- Mfr
- Package
- Product Status
- Housing / Hood Size
- Cable Entry Angle
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Applications | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Accessory Type | Size | Thread Size | Includes | Contents | Lock Location | Housing Finish | Product | Mounting Angle | Features | Kit Contents | UV resistant | IP Rating | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19433240737 HARTING | 25 |
| - | - | - | Polyamide (PA) | 19433240 | Double Locking | - | Top | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 24B | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | - | - | Black | - | 24B | M32 | - | - | Locking Clip (2) on Hood | - | Housings | - | Cable to Cable | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19432160310 HARTING | 34 |
| - | - | - | Polyamide (PA) | 19432160 | Double Locking | - | Bottom | - | - | 1 | - | 16B | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.508 L x 2.362 W x 1.421 H (114.50mm x 60.00mm x 36.10mm) | Base - Panel Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | - | Black | - | 16B | - | - | - | Locking Clip (2) on Base Bottom | - | Housings | - | - | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19431100257 HARTING | 30 |
| - | - | - | Polyamide (PA) | 19431100 | Single Locking | - | Side Entry | - | - | 1 | - | 10 B | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | Cable | - | Black | - | 10B | M32 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19431160297 HARTING | 26 | - | - | - | - | Polyamide (PA) | 19431160 | Single Locking | - | Side Entry | - | IP66 | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 16 B | V0 | - | Single locking lever | Plastic | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | 16B | M32 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | Yes | IP66 | - | UL 94 V-0 | ||
![]() 19433240297 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19433240 | Single Locking | - | Side Entry | - | - | 1 | - | 24 B | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | 24B | M32 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19432240298 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19432240 | Single Locking | - | Side Entry | - | - | 1 | - | 24 B | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | 24B | M40 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19433160758 HARTING | 25 |
| - | - | - | Polyamide (PA) | 19433160 | Single Locking | - | Top | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 16 B | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | Cable | - | Black | - | 16B | M40 | - | - | Locking Clip (1) on Hood | - | Housings | - | Cable to Cable | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19433160757 HARTING | 26 |
| - | - | - | Polyamide (PA) | 19433160 | Single Locking | - | Top | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 16 B | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | Cable | - | Black | - | 16B | M32 | - | - | Locking Clip (1) on Hood | - | Housings | - | Cable to Cable | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19432160297 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19432160 | Single Locking | - | Side Entry | - | - | 1 | - | 16 B | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | 16B | M32 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19433100295 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19433100 | Single Locking | - | Side Entry | - | - | 1 | - | 10 B | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | 10B | M20 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19433060756 HARTING | 43 |
| - | - | - | Polyamide (PA) | 19433060 | Single Locking | - | Top | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 6 B | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | Cable | - | Black | - | 6B | M25 | - | - | Locking Clip (1) on Hood | - | Housings | - | Cable to Cable | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19432160330 HARTING | 48 |
| - | - | - | Polyamide (PA) | 19432160 | Single Locking | - | Side Entry | - | - | 1 | - | 16 B | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.508 L x 2.362 W x 1.421 H (114.50mm x 60.00mm x 36.10mm) | Base - Panel Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | Cable | - | Black | - | 16B | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | - | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19430060757 HARTING | 27 |
| - | - | - | Polyamide (PA) | 19430060 | Single Locking | - | Top | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 6 B | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | Cable | - | Black | - | 6B | M32 | - | - | Locking Clip (1) on Hood | - | Housings | - | Cable to Cable | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19433100256 HARTING | 24 | - | - | - | - | Polyamide (PA) | 19433100 | Single Locking | - | Side Entry | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 10 B | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | Cable | - | Black | - | 10B | M25 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | - | IP66 | - | UL 94 V-0 | ||
![]() 19431160296 HARTING | 30 |
| - | - | - | Polyamide (PA) | 19431160 | Single Locking | - | Side Entry | - | IP66 | 1 | - | 16 B | V0 | - | Single locking lever | Plastic | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | 16B | M25 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | Yes | IP66 | - | UL 94 V-0 | ||
![]() 73101000031 HARTING | 27 | - | - | Silver | - | Aluminum | 73101000 | - | - | Top | Copper Alloy | - | 1 | - | 24B | - | Male, Female | - | - | - | HARTING | - | - | Bulk | Active | Details | 600 V | 14 AWG | 18 AWG | - | Han-Kit® | - | - | - | 24 Position + PE | - | - | - | - | - | - | Top-Hood, Bottom-Hood | 16 A | - | Screw | - | - | - | 24B | M32 | 5 pcs - 1 Cable Gland, 2 Inserts, 2 Housings | Cable to Cable Connector Assembly | - | - | Connector Kits | - | - | Insert-09330242601 & 09330242701, Housing-19300240737, Hood-19300240427, Cable Gland-19000005095 | - | IP65 | - | - | ||
![]() 09930010302 HARTING | 44 | - | - | Silver | Bulkhead Mount | Polyamide (PA) | 09930010 | Single Locking | - | - | Copper Alloy | - | 1 | Harting Han S Series Heavy Duty Connectors | - | - | Pin (Male) | - | - | + 125 C | HARTING | - 40 C | Panel Mount | Bulk | Active | Details | 1.5 kV | - | - | -40°C ~ 125°C | Han® S | - | Insert with Base | Housing | 1 Position | Red | Battery Storage Market | Male | Han® S | 200A | - | - | 200 A | Silver | Screw | Pin (Male) | Red | - | - | M8 | - | - | - | - | Housings | - | - | - | - | IP20, IP40 | UL94 V-0 | UL 94 V-0 | ||
![]() 09930010303 HARTING | 78 | - | - | Silver | Bulkhead Mount | Polyamide (PA) | 09930010 | Single Locking | - | - | Copper Alloy | - | 1 | Harting Han S Series Heavy Duty Connectors | - | - | Pin (Male) | - | - | + 125 C | HARTING | - 40 C | Panel Mount | Bulk | Active | Details | 1.5 kV | - | - | -40°C ~ 125°C | Han® S | - | Insert with Base | Housing | 1 Position | Black | Battery Storage Market | Male | Han® S | 200A | - | - | 200 A | Silver | Busbar | Pin (Male) | Black | - | - | - | - | - | - | - | Housings | - | - | - | - | IP20, IP40 | UL94 V-0 | UL 94 V-0 | ||
![]() 09930010501 HARTING | 51 | - | - | - | - | Polyamide (PA) | 09930010 | Single Locking | Angled | - | - | - | 1 | Harting Han S Series Heavy Duty Connectors | - | - | - | - | - | + 125 C | HARTING | - 40 C | - | Bulk | Active | Details | 1.5 kV | 1/0 AWG | 4 AWG | -40°C ~ 125°C | Han® S | - | Insert without Contacts | Hood | 1 Position | Black | Battery Storage Market | Female | Han® S | 200A | - | - | 200 A | - | - | - | Black | - | Standard | - | - | - | - | - | Hood | Right Angle | - | - | - | IP20, IP40 | UL94 V-0 | UL 94 V-0 | ||
![]() 09930010304 HARTING | 60 | - | - | Silver | Bulkhead Mount | Polyamide (PA) | 09930010 | Single Locking | - | - | Copper Alloy | - | 1 | Harting Han S Series Heavy Duty Connectors | - | - | Pin (Male) | - | - | + 125 C | HARTING | - 40 C | Panel Mount | Bulk | Active | Details | 1.5 kV | - | - | -40°C ~ 125°C | Han® S | - | Insert with Base | Housing | 1 Position | Red | Battery Storage Market | Male | Han® S | 200A | - | - | 200 A | Silver | Busbar | Pin (Male) | Red | - | - | - | - | - | - | - | Housings | - | - | - | - | IP20, IP40 | UL94 V-0 | UL 94 V-0 |