- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Contact Finish Mating | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Style | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300240296 HARTING | 36 |
| Datasheet | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 80.7974mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19620031443 HARTING | 37 |
| Datasheet | 5 Weeks | - | - | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | Han® EMC | 1.063Lx1.102W x 2.362 H 27.00mmx28.00mmx60.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | NO | NO | NO | - | - | IP44 | - | Top Entry | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | - | HOUSING ITEM | - | 59.9948mm | - | ROHS3 Compliant | - | - | ||
![]() 09620031640 HARTING | 56 |
| - | 5 Weeks | - | Metal | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | Han® EMC | 1.063Lx1.102W x 2.142 H 27.00mmx28.00mmx54.40mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP44 | 39mm | Side Entry | - | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | - | - | - | 54.4068mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09300240420 HARTING | 37 |
| - | 5 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 3.622 H 120.00mmx43.00mmx92.00mm | - | Active | 1 (Unlimited) | Screw | Hood | 8 | - | Female | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 57mm | Top Entry | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 91.9988mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300480548 HARTING | 58 |
| - | 3 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | - | -40°C~125°C | Bulk | Han® B | 5.197Lx3.543W x 4.252 H 132.00mmx90.00mmx108.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 20 | - | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 48B | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 108.0008mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240461 HARTING | 40 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry, Dual | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 75.9968mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300060752 HARTING | 15 |
| Datasheet | 6 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | - | -40°C~125°C | Bulk | Han® B | 2.362Lx1.693W x 2.913 H 60.00mmx43.00mmx74.00mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | 6 | - | Female | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | 6B | PG21 | Locking Clip (1) on Hood Top | Powder Coated | - | Cable to Cable | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09300241255 HARTING | 51 | - | Datasheet | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® B | 5.669Lx2.244W x 2.197 H 144.00mmx57.00mmx55.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 55.8038mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 11123001600 HARTING | 35 |
| - | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han-Yellock® 30 | 2.862Lx2.205W x 2.657 H 72.70mmx56.00mmx67.50mm | yes | Active | 1 (Unlimited) | - | Hood - Shell | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | Black | CONNECTOR ACCESSORY | - | M20 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | - | 67.4878mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19400060401 HARTING | 36 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® HPR | 5.197Lx2.283W x 3.937 H 132.00mmx58.00mmx100.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | Black | CONNECTOR ACCESSORY | 6B | M25 | Screw Locks on Hood | Powder Coated | - | - | 99.9998mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19300240587 HARTING | 26 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Gray | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (1) on Hood | Powder Coated | - | - | 75.9968mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19370031443 HARTING | 50 |
| Datasheet | 5 Weeks | - | Metal | - | Zinc, Die Cast | - | - | -40°C~125°C | Bulk | Han® M | 1.063Lx1.102W x 2.362 H 27.00mmx28.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP44 | - | Top Entry | Black | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | Epoxy Powder Paint | - | - | 59.9948mm | - | ROHS3 Compliant | - | - | ||
![]() 09400240451 HARTING | 2499 |
| - | 3 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® HPR EasyCon | 7.559Lx2.283W x 5.512 H 192.00mmx58.00mmx140.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | Bottom Entry | Black | CONNECTOR ACCESSORY | 24HPR | - | Screw Locks on Hood | Powder Coated | - | - | 140.0048mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 09200320302 HARTING | 41 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | Metal | - | -40°C~125°C | Bulk | Han® A | 4.016Lx2.205W x 1.118 H 102.00mmx56.00mmx28.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | Gray | CONNECTOR ACCESSORY | 32A | - | Locking Clip (2) on Hood | Powder Coated | - | Cover | 28.3972mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160751 HARTING | 36 |
| Datasheet | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 3.087 H 93.50mmx43.00mmx78.40mm | - | Active | 1 (Unlimited) | Cable | Hood | 4 | - | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (1) on Hood | Powder Coated | - | - | 78.4098mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19370031252 HARTING | 35 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09307161520 HARTING | 22 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.461 H 93.50mmx43.00mmx62.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | Black | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 62.5094mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200100252 HARTING | 41 |
| - | 4 Weeks | Base | - | Zinc | Aluminum, Die Cast | Metal | NOT SPECIFIED | -40°C~125°C | Bulk | Han® A | 2.500Lx1.969W x 2.047 H 63.50mmx50.00mmx52.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | NO | NO | NO | GENERAL PURPOSE | Right Angle | IP65 - Dust Tight, Water Resistant | 74mm | Side Entry | Gray | - | 10A | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 51.9938mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 11123001500 HARTING | 36 |
| - | 4 Weeks | Cable | 300 | - | Aluminum, Die Cast | Aluminium | - | -40°C~125°C | Bulk | Han-Yellock® 30 | 2.862Lx2.205W x 2.496 H 72.70mmx56.00mmx63.40mm | - | Active | 1 (Unlimited) | - | Hood - Shell | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | Gray | CONNECTOR ACCESSORY | - | M20 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | - | 63.3984mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09628161420 HARTING | 46 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | Han® EMC | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | - | - | - | 45.0088mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant |