- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19300107296 HARTING | 41 |
| Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 80.7974mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300101231 HARTING | 49 | - | Datasheet | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 53.7972mm | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09390240310 HARTING | 35 |
| Datasheet | 4 Weeks | Bulkhead | - | - | - | - | Bulk | Han® HP | 5.512Lx2.583W x 1.110 H 140.00mmx65.60mmx28.20mm | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | Bottom Entry | - | - | CONNECTOR ACCESSORY | - | - | Screw Locks on Hood | - | - | - | 28.194mm | - | ROHS3 Compliant | - | - | ||
![]() 09300100273 HARTING | 8 |
| - | 7 Weeks | Base | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19443100547 HARTING | 2158 |
| - | 4 Weeks | Cable | Metal | Stainless Steel | Stainless Steel | -40°C~125°C | Bulk | Han-INOX® | 3.681Lx1.693W x 2.953 H 93.50mmx43.00mmx75.00mm | - | Active | 1 (Unlimited) | Screw | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | CONNECTOR ACCESSORY | 10B | M32 | Locking Clip (1) on Base Bottom | - | - | - | 75.0062mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160408 HARTING | 41 |
| - | 4 Weeks | Bulkhead | - | Polycarbonate (PC) | Thermoplastic | -40°C~125°C | Bulk | Han® B | 3.720Lx2.126W x 1.102 H 94.50mmx54.00mmx28.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 3 | - | Female | - | - | - | Straight | - | - | Top Entry, Triple | - | Black | CONNECTOR ACCESSORY | 16B | - | Locking Clip (2) on Base Bottom | - | - | - | 27.9908mm | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() 09370480301 HARTING | 8 | - | Datasheet | 4 Weeks | Bulkhead | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® M | 6.496Lx3.780W x 1.575 H 165.00mmx96.00mmx40.00mm | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 48B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 40.005mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240317 HARTING | 48 |
| - | 5 Weeks | Bulkhead | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 5.512Lx1.709W x 1.138 H 140.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Hood | Powder Coated | - | - | 28.9052mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09620030801 HARTING | 156 |
| Datasheet | 5 Weeks | Base | - | Zinc, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® EMC | 1.575Lx1.102W x 1.043 H 40.00mmx28.00mmx26.50mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | - | Right Angle | IP44 | - | Side Entry | not_compliant | - | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | - | - | - | 26.4922mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19462100301 HARTING | 48 |
| - | 7 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® | 3.189Lx1.575W x 1.063 H 81.00mmx40.00mmx27.00mm | - | Active | Not Applicable | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 10A | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19462160301 HARTING | 8 |
| - | 7 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® | 3.839Lx1.575W x 1.063 H 97.50mmx40.00mmx27.00mm | - | Active | Not Applicable | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 16A | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19200320226 HARTING | 2467 |
| - | 4 Weeks | Base | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® A | 4.173Lx2.244W x 3.220 H 106.00mmx57.00mmx81.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 32A | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 81.788mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 11123001501 HARTING | 16 |
| - | 4 Weeks | Cable | 300 | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han-Yellock® 30 | 2.862Lx2.205W x 2.496 H 72.70mmx56.00mmx63.40mm | - | Active | 1 (Unlimited) | - | Hood - Shell | - | Black | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | - | M25 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | - | 63.3984mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, IP67, Water Resistant, Waterproof | ||
![]() 19302101540 HARTING | 76 |
| - | 4 Weeks | Cable | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 2.858Lx1.693W x 2.244 H 72.60mmx43.00mmx57.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 56.9976mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300067296 HARTING | 26 |
| - | 4 Weeks | Surface Mount | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.228Lx2.244W x 2.906 H 82.00mmx57.00mmx73.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 6B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover, Feed Through | 73.8124mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19410240423 HARTING | 7 |
| - | 4 Weeks | Cable | - | Polyamide (PA), Nylon, Glass Filled | Glass, Nylon, Polyamide | -40°C~125°C | Bulk | Han-Eco® | 4.764Lx2.244W x 3.815 H 121.00mmx57.00mmx96.90mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Black | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (2) on Base Bottom | - | - | - | 96.901mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300160487 HARTING | 7 |
| Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Hood | Powder Coated | - | - | 75.9968mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300101255 HARTING | 61 |
| Datasheet | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 53.7972mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300100231 HARTING | 99 |
| - | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 80.7974mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19628160273 HARTING | 25 |
| - | 4 Weeks | Panel | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 4.606Lx2.244W x 3.232 H 117.00mmx57.00mmx82.10mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | NO | NO | NO | - | IP65 - Dust Tight, Water Resistant | 57mm | Side Entry | - | - | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (2) on Base Bottom | - | MOUNTING ITEM | Feed Through | 82.0928mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant |