- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Current Rating | Contact Gender | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09407030301 HARTING | 44 |
| - | 5 Weeks | Panel | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | - | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 3A | - | Screw Locks on Hood | Powder Coated | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19400061262 HARTING | 2683 |
| Datasheet | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | - | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 6B | M32 | Screw Locks on Hood | Powder Coated | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300060293 HARTING | 26 |
| Datasheet | 4 Weeks | - | Metal | 2 | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.228Lx2.244W x 2.906 H 82.00mmx57.00mmx73.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 6B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 73.8124mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620150440 HARTING | 2564 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 2.504Lx1.201W x 2.756 H 63.60mmx30.50mmx70.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | 10A | PG16 | Locking Clip (1) on Base Bottom | - | - | 70.0024mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19300160757 HARTING | 68 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 3.087 H 93.50mmx43.00mmx78.40mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | 4 | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 78.4098mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19400060410 HARTING | 9 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 5.197Lx2.283W x 3.937 H 132.00mmx58.00mmx100.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | Black | CONNECTOR ACCESSORY | 6B | M20 | Screw Locks on Hood | Powder Coated | - | 99.9998mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300161260 HARTING | 8 |
| Datasheet | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 4.606Lx2.244W x 2.205 H 117.00mmx57.00mmx56.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Hood | Powder Coated | Cover, Feed Through | 56.007mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09200320431 HARTING | 56 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® A | 3.228Lx2.205W x 3.110 H 82.00mmx56.00mmx79.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 32A | PG29 | Locking Clip (2) on Hood | Powder Coated | - | 78.994mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19300161432 HARTING | 38 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (2) on Hood | Powder Coated | - | 45.0088mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09400060512 HARTING | 8 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 5.197Lx2.283W x 3.957 H 132.00mmx58.00mmx100.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 6B | PG21 | Screw Locks on Hood | Powder Coated | - | 100.5078mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19400100430 HARTING | 2836 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 5.709Lx2.283W x 3.957 H 145.00mmx58.00mmx100.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry, Dual | - | - | Black | CONNECTOR ACCESSORY | 10B | M20 | Screw Locks on Hood | Powder Coated | - | 100.5078mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19300240438 HARTING | 74 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620640301 HARTING | 33 |
| Datasheet | 4 Weeks | - | Metal | 9 | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 5.118Lx2.583W x 1.110 H 130.00mmx65.60mmx28.20mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | 24B | - | Screw Locks on Hood | - | - | 28.194mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620400441 HARTING | 12 |
| Datasheet | 4 Weeks | - | Metal | 9 | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 4.193Lx2.795W x 2.953 H 106.50mmx71.00mmx75.00mm | - | Active | 1 (Unlimited) | Screw | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | 16B | PG29 | Screw Locks on Hood | - | - | 75.0062mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19302160547 HARTING | 14 |
| Datasheet | 4 Weeks | Cable | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09140010311 HARTING | 2936 |
| - | 5 Weeks | - | Metal | 1 | Zinc, Die Cast | Metal, Zinc | -40°C~125°C | Bulk | Han-Modular® Compact | 1.890Lx1.331W x 0.933 H 48.00mmx33.80mmx23.70mm | - | Active | 1 (Unlimited) | - | Hood | - | - | NO | NO | NO | Straight | IP65 - Dust Tight, Water Resistant | 23.7mm | Bottom Entry | - | - | - | CONNECTOR ACCESSORY | - | - | Locking Clip (1) on Base Bottom | Nickel | Grounding Terminal | 23.6982mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09200100440 HARTING | 49 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® A | 2.469Lx1.417W x 2.646 H 62.70mmx36.00mmx67.20mm | - | Active | 1 (Unlimited) | Cable | Hood | 1 | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 80.7mm | Top Entry | 10A | Female | Gray | CONNECTOR ACCESSORY | - | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 67.2084mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300160430 HARTING | 6 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 92mm | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300241301 HARTING | 153 | - | Datasheet | 4 Weeks | Panel | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 5.709Lx1.906W x 1.197 H 145.00mmx48.40mmx30.40mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Base Bottom | Powder Coated | - | 30.4038mm | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 19370240528 HARTING | 41 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® M | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant |