- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Current Rating | Housing Color | Connector Support Type | Number of Ports | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Features | Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300241220 HARTING | 42 |
| Datasheet | 4 Weeks | - | - | Zinc | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 5.669Lx2.244W x 2.205 H 144.00mmx57.00mmx56.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | - | 24B | PG21 | Locking Clip (2) on Hood | Powder Coated | - | Cover | 56.007mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09400480451 HARTING | 2073 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 7.559Lx4.409W x 5.197 H 192.00mmx112.00mmx132.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | Straight | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | 112mm | Bottom Entry | - | Black | CONNECTOR ACCESSORY | - | 48B | - | Screw Locks on Hood | Powder Coated | - | - | 132.0038mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300320421 HARTING | 46 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.701Lx3.248W x 4.331 H 94.00mmx82.50mmx110.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | 12 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | - | 32B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 109.982mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620100441 HARTING | 2711 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 3.386Lx2.795W x 2.953 H 86.00mmx71.00mmx75.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | CONNECTOR ACCESSORY | - | 10B | PG21 | Screw Locks on Hood | - | - | - | 75.0062mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 10120051004 HARTING | 47 |
| - | 7 Weeks | - | Metal | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | Female | - | - | - | - | - | - | - | 3A | - | CONNECTOR ACCESSORY | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09628100901 HARTING | 2482 |
| - | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 3.504Lx3.228W x 2.154 H 89.00mmx82.00mmx54.70mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | CONNECTOR ACCESSORY | - | 10B | - | Locking Clip (1) on Base Bottom | - | - | - | 54.7116mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09370060542 HARTING | 2988 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® M | 2.362Lx1.693W x 2.953 H 60.00mmx43.00mmx75.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Black | CONNECTOR ACCESSORY | - | 6B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 75.0062mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09370240421 HARTING | 2717 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® M | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Black | CONNECTOR ACCESSORY | - | 24B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 75.9968mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300160256 HARTING | 46 |
| - | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | - | 16B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | Cover | 80.7974mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19628100757 HARTING | 2429 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 2.858Lx1.693W x 2.921 H 72.60mmx43.00mmx74.20mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | CONNECTOR ACCESSORY | - | 10B | M32 | Locking Clip (1) on Hood Top | - | - | Cable to Cable | 74.1934mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620100540 HARTING | 36 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 3.386Lx2.795W x 2.953 H 86.00mmx71.00mmx75.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | CONNECTOR ACCESSORY | - | 10B | PG16 | Screw Locks on Hood | - | - | - | 75.0062mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09330240401 HARTING | 52 | - | Datasheet | 4 Weeks | - | - | - | Polycarbonate (PC) | - | -40°C~125°C | Bulk | Han-Snap® | - | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side and Top Entry | - | Gray | CONNECTOR ACCESSORY | - | 24B | - | Side Latch Lock on Hood | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19300100436 HARTING | 41 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | - | 10B | M25 | Locking Clip (2) on Hood | Powder Coated | - | - | 72.009mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300161250 HARTING | 51 |
| - | 7 Weeks | - | - | - | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 4.606Lx2.244W x 2.197 H 117.00mmx57.00mmx55.80mm | - | Active | 1 (Unlimited) | Cable | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | - | 16B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 55.8038mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19340030520 HARTING | 25 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® Hv E | 2.858Lx1.693W x 2.244 H 72.60mmx43.00mmx57.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | CONNECTOR ACCESSORY | - | 10B | M20 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 56.9976mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300480442 HARTING | 34 |
| - | 6 Weeks | - | - | - | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 5.197Lx3.543W x 3.839 H 132.00mmx90.00mmx97.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | - | 48B | PG42 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 97.5106mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19461160435 HARTING | 18 |
| - | 4 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | - | 16A | M20 | Locking Clip (1) on Hood Top | - | - | Cable to Cable | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09370160301 HARTING | 2409 |
| - | 4 Weeks | Bulkhead | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® M | 4.449Lx1.709W x 1.165 H 113.00mmx43.40mmx29.60mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | - | 16B | - | Locking Clip (2) on Base Bottom | Epoxy Powder Paint | - | - | 29.591mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09628240301 HARTING | 92 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® EMC | 5.512Lx1.709W x 1.077 H 140.00mmx43.40mmx27.35mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | NO | NO | NO | Straight | IP65 - Dust Tight, Water Resistant | 57mm | Bottom Entry | - | - | CONNECTOR ACCESSORY | - | 24B | - | Locking Clip (2) on Base Bottom | EMC Coating | HOUSING | - | 27.3558mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300100272 HARTING | 103 |
| - | 7 Weeks | - | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | - | 10B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | Feed Through | 80.7974mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant |