- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Style | Current Rating | Contact Gender | Housing Color | Working Voltage | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300100422 HARTING | 22 | - | - | 6 Weeks | - | Metal | 9 | Aluminum, Die Cast | Aluminium, Metal | - | - | -40°C~125°C | Bulk | Han® B | 2.858Lx1.693W x 3.425 H 72.60mmx43.00mmx87.00mm | - | Active | 1 (Unlimited) | - | Hood | 3 | Grey | Female | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 86.995mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 11200031400 HARTING | 2800 |
| Datasheet | 10 Weeks | Cable | - | - | Zinc, Die Cast | Zinc | - | - | -40°C~125°C | Bulk | Han-Yellock® 10 | 1.433Lx1.343W x 2.772 H 36.40mmx34.10mmx70.40mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | Black | - | CONNECTOR ACCESSORY | - | M20 | Push Button Snap Lock on Hood | Epoxy Powder Paint | - | 70.4088mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300480291 HARTING | 2736 |
| Datasheet | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® B | 5.551Lx4.724W x 3.898 H 141.00mmx120.00mmx99.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 48B | PG36 | Locking Clip (1) on Base Bottom | Powder Coated | - | 99.0092mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09370061291 HARTING | 7 |
| Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® M | 3.228Lx2.047W x 2.028 H 82.00mmx52.00mmx51.50mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Black | - | CONNECTOR ACCESSORY | 6B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 51.5112mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300240581 HARTING | 38 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Hood | Powder Coated | - | 75.9968mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09400060301 HARTING | 37 |
| Datasheet | 4 Weeks | Bulkhead | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® HPR | 5.197Lx2.283W x 1.138 H 132.00mmx58.00mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | Black | - | CONNECTOR ACCESSORY | 6B | - | Screw Locks on Hood | Powder Coated | - | 28.9052mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19300100527 HARTING | 54 | - | Datasheet | 3 Weeks | - | - | - | Aluminum, Die Cast | Metal | - | - | -40°C~125°C | Bulk | Han® B | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 3 | Grey | - | 250V | - | - | - | - | Right Angle | IP65 - Dust Tight, Water Resistant | 57mm | Side Entry | - | Female | Gray | 250V | CONNECTOR ACCESSORY | 10B | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160520 HARTING | 178 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium, Metal | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 6 | - | - | - | - | - | - | - | Right Angle | IP65 - Dust Tight, Water Resistant | 76mm | Side Entry | - | Female | Gray | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300061440 HARTING | 21 | - | - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium, Metal | - | - | -40°C~125°C | Bulk | Han® B | 2.362Lx1.693W x 2.106 H 60.00mmx43.00mmx53.50mm | - | Active | 1 (Unlimited) | - | Hood | 2 | Grey | - | 250V | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | 32A | Female | Gray | 250V | CONNECTOR ACCESSORY | 6B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | 53.4924mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19400240514 HARTING | 41 | - | Datasheet | 3 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® HPR | 7.559Lx2.283W x 4.350 H 192.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | Black | - | CONNECTOR ACCESSORY | 24B | M50 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09400060413 HARTING | 2252 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® HPR | 5.197Lx2.283W x 3.937 H 132.00mmx58.00mmx100.00mm | - | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | Black | - | CONNECTOR ACCESSORY | 6B | PG29 | Screw Locks on Hood | Powder Coated | - | 99.9998mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300320232 HARTING | 2207 |
| Datasheet | 7 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® B | 4.921Lx3.425W x 3.543 H 125.00mmx87.00mmx90.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 32B | PG36 | Locking Clip (2) on Base Bottom | Powder Coated | - | 89.9922mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 11126001503 HARTING | 22 |
| Datasheet | 4 Weeks | - | 600 | - | Aluminum, Die Cast | - | - | Aluminium | -40°C~125°C | Bulk | Han-Yellock® 60 | 3.972Lx2.205W x 2.976 H 100.89mmx56.00mmx75.60mm | - | Active | 1 (Unlimited) | - | Hood - Shell | - | Black | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | - | M40 | Push Button Snap Lock on Hood Carrier | Epoxy Powder Paint | - | 75.5904mm | - | ROHS3 Compliant | - | Dust Tight, IP65, IP67, Water Resistant, Waterproof | ||
![]() 09400160311 HARTING | 83 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® HPR | 6.496Lx2.283W x 1.138 H 165.00mmx58.00mmx28.90mm | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | Black | - | CONNECTOR ACCESSORY | 16B | - | Screw Locks on Hood | Epoxy Powder Paint | - | 28.9052mm | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 09300160420 HARTING | 19 | - | - | 6 Weeks | - | - | - | Aluminum, Die Cast | Metal | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 3.622 H 93.50mmx43.00mmx92.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 6 | Grey | Female | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 92mm | Top Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 91.9988mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300240757 HARTING | 41 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 3.087 H 120.00mmx43.00mmx78.40mm | - | Active | 1 (Unlimited) | - | Hood - Coupling | 8 | - | Female | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 78.4098mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300241751 HARTING | 51 |
| - | 6 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 2.260 H 120.00mmx43.00mmx57.40mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | 8 | - | Female | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 57.404mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09400240317 HARTING | 2193 |
| Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® HPR | 7.559Lx2.283W x 1.138 H 192.00mmx58.00mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | Black | - | CONNECTOR ACCESSORY | 24B | - | Screw Locks on Hood | Powder Coated | Cover | 28.9052mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09200320271 HARTING | 11 |
| Datasheet | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | NOT SPECIFIED | NOT SPECIFIED | -40°C~125°C | Bulk | Han® A | 4.173Lx2.244W x 3.220 H 106.00mmx57.00mmx81.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | - | 32A | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 81.788mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300101306 HARTING | 16 |
| - | 4 Weeks | - | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® B Snap Cap | 3.858Lx1.906W x 1.189 H 98.00mmx48.40mmx30.20mm | yes | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | Blue | - | CONNECTOR ACCESSORY | 10B | - | Locking Clip (1) on Base Bottom | Powder Coated | Cover | 30.2006mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof |