- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Assembly Item Name | Used With | Features | Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09620030102 HARTING | 50 |
| - | 8 Weeks | - | Metal | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 0.953Lx0.953W x 1.890 H 24.20mmx24.20mmx48.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP44 | - | Top Entry | - | - | CONNECTOR ACCESSORY | 3A | PG13.5 | Locking Clip (1) on Hood | - | - | - | - | 48.006mm | - | ROHS3 Compliant | - | ||
![]() 19300061295 HARTING | 45 | - | Datasheet | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 3.228Lx2.047W x 2.028 H 82.00mmx52.00mmx51.50mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | - | - | NO | NO | NO | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 6B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | LEVER | - | Cover, Feed Through | 51.5112mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09140010423 HARTING | 7 |
| - | 7 Weeks | Cable | - | - | Polycarbonate (PC) | - | -40°C~85°C | Bulk | Han-Modular® ECO | 2.362Lx0.858W x 3.106 H 60.00mmx21.80mmx78.90mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP20 | - | Top Entry | - | - | CONNECTOR ACCESSORY | - | - | Side Latch Lock on Hood | - | - | - | - | 78.8924mm | - | ROHS3 Compliant | - | ||
![]() 19300241296 HARTING | 41 |
| - | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 5.669Lx2.244W x 2.205 H 144.00mmx57.00mmx56.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | Cover, Feed Through | 56.007mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09370060301 HARTING | 32 |
| - | 4 Weeks | Bulkhead | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® M | 3.150Lx1.709W x 1.165 H 80.00mmx43.40mmx29.60mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 6B | - | Locking Clip (1) on Base Bottom | Epoxy Powder Paint | - | - | - | 29.591mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300160317 HARTING | 63 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 4.449Lx1.709W x 1.138 H 113.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | 16B | - | Locking Clip (2) on Hood | Powder Coated | - | - | Cover | 28.9052mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19300160523 HARTING | 7 |
| - | 4 Weeks | - | - | - | Aluminium | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 09300101301 HARTING | 9 | - | Datasheet | 4 Weeks | Panel | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | - | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | 10B | - | Locking Clip (2) on Base Bottom | Powder Coated | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, IP67, Water Resistant | ||
![]() 09300164441 HARTING | 35 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | 16B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | 75.9968mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19340100271 HARTING | 9 |
| - | 4 Weeks | Surface Mount | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® Hv E | 5.669Lx2.244W x 2.205 H 144.00mmx57.00mmx56.00mm | yes | Active | 1 (Unlimited) | SMD/SMT | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | CONNECTOR ACCESSORY | 24B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | Feed Through | 56.007mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19400240420 HARTING | 2233 |
| - | 9 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 7.559Lx2.283W x 4.331 H 192.00mmx58.00mmx110.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | Black | CONNECTOR ACCESSORY | 24B | M63 | Screw Locks on Hood | Powder Coated | - | - | - | 110.0074mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300160271 HARTING | 43 | - | - | 7 Weeks | Bulkhead | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | Feed Through | 80.7974mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300240221 HARTING | 8 |
| - | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Hood | Powder Coated | - | - | Cover | 80.7974mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300320732 HARTING | 2910 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.701Lx3.248W x 3.795 H 94.00mmx82.50mmx96.40mm | yes | Active | 1 (Unlimited) | Cable | Hood - Coupling | 8 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | 32B | PG36 | Locking Clip (2) on Hood Top | Powder Coated | - | - | Cable to Cable | 96.393mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300100543 HARTING | 50 |
| - | 7 Weeks | - | Metal | 9 | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | - | Hood | 3 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | 72.009mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09400100512 HARTING | 38 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 5.709Lx2.283W x 3.957 H 145.00mmx58.00mmx100.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Black | CONNECTOR ACCESSORY | 10B | PG21 | Screw Locks on Hood | Powder Coated | - | - | - | 100.5078mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300240220 HARTING | 43 |
| - | 7 Weeks | Base | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (2) on Hood | Powder Coated | - | - | Cover | 80.7974mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620100542 HARTING | 2265 |
| - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 3.386Lx2.795W x 2.953 H 86.00mmx71.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | CONNECTOR ACCESSORY | 10B | PG29 | Screw Locks on Hood | - | - | - | - | 75.0062mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300061541 HARTING | 75 | - | - | 7 Weeks | - | Metal | - | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | Han® B | 2.362Lx1.693W x 2.016 H 60.00mmx43.00mmx51.20mm | yes | Active | 1 (Unlimited) | Cable | Hood | 2 | - | Female | - | - | - | - | IP65 - Dust Tight, Water Resistant | 43mm | Side Entry | - | Gray | CONNECTOR ACCESSORY | 6B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | - | 51.2064mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09628060542 HARTING | 36 |
| - | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | NO | NO | NO | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | CSA; DNVGL; UL | - | CONNECTOR ACCESSORY | 6B | PG21 | Locking Clip (1) on Base Bottom | - | - | HIGHER EMC REQUIREMENTS | - | 72.009mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant |