- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Ingress Protection | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19431060446 HARTING | 45 |
| - | 4 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 6B | M25 | Locking Clip (1) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19431100425 HARTING | 60 | - | - | 4 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (2) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19431240447 HARTING | 52 |
| - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (1) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 09365061301 HARTING | 29 |
| - | 4 Weeks | Zinc Die Cast | -20°C~40°C | Bulk | Han® EX | 3.346Lx1.906W x 1.232 H 85.00mmx48.40mmx31.30mm | Active | Not Applicable | Base - Panel Mount | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Blue | CONNECTOR ACCESSORY | 6B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | ||
![]() 19431100527 HARTING | 24 |
| - | 4 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 10B | M32 | Locking Clip (2) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19431160426 HARTING | 17 |
| - | 4 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (2) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19431160428 HARTING | 7 |
| - | 4 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (2) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19300101132 HARTING | 45 |
| - | 4 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® B | 4.980Lx2.776W x 3.165 H 126.50mmx70.50mmx80.40mm | Active | 1 (Unlimited) | Hood - Panel Mount | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | 10B | M32 | Locking Clip (1) on Hood | Powder Coated | - | ROHS3 Compliant | ||
![]() 19431240448 HARTING | 24 |
| - | 11 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (1) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19432060340 HARTING | 24 |
| - | 4 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | 3.189Lx2.362W x 1.421 H 81.00mmx60.00mmx36.10mm | Active | 1 (Unlimited) | Base - Panel Mount | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 6B | - | Locking Clip (1) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19628161121 HARTING | 37 |
| - | 9 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® EMC | 5.551Lx2.776W x 3.165 H 141.00mmx70.50mmx80.40mm | Active | 1 (Unlimited) | Hood - Panel Mount | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (2) on Hood | - | - | ROHS3 Compliant | ||
![]() 19433240233 HARTING | 2693 |
| - | 4 Weeks | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | 5.669Lx2.559W x 3.465 H 144.00mmx65.00mmx88.00mm | Active | 1 (Unlimited) | Base - Box Mount | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (2) on Base Bottom | - | - | ROHS3 Compliant | ||
![]() 19400101113 HARTING | 2020 |
| - | 11 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® HPR | - | Active | 1 (Unlimited) | Base - Panel Mount | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | Black | CONNECTOR ACCESSORY | 10B | M40 | Screw Locks on Hood | Powder Coated | Feed Through | ROHS3 Compliant | ||
![]() 19398240545 HARTING | 2303 |
| - | 10 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | HAN® HP Direct EMC | 6.024Lx2.244W x 3.740 H 153.00mmx57.00mmx95.00mm | Active | - | Hood | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | compliant | - | CONNECTOR ACCESSORY | 24B | M20 | Screw Locks on Hood | EMC Coating | - | - | ||
![]() 19398160445 HARTING | 2855 |
| - | 10 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | HAN® HP Direct EMC | 5.000Lx2.244W x 3.701 H 127.00mmx57.00mmx94.00mm | Active | - | Hood | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | compliant | - | CONNECTOR ACCESSORY | 16B | M20 | Screw Locks on Hood | EMC Coating | - | - | ||
![]() 19398160546 HARTING | 2985 |
| - | 10 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | HAN® HP Direct EMC | 5.000Lx2.244W x 3.740 H 127.00mmx57.00mmx95.00mm | Active | - | Hood | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | compliant | - | CONNECTOR ACCESSORY | 16B | M25 | Screw Locks on Hood | EMC Coating | - | - | ||
![]() 19400161114 HARTING | 2518 |
| - | 12 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | ||
![]() 19398240546 HARTING | 2042 |
| - | 10 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | HAN® HP Direct EMC | 6.024Lx2.244W x 3.740 H 153.00mmx57.00mmx95.00mm | Active | - | Hood | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | compliant | - | CONNECTOR ACCESSORY | 24B | M25 | Screw Locks on Hood | EMC Coating | - | - | ||
![]() 19200030415 HARTING | 822 |
| - | - | - | - | - | - | - | Active | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | ||
![]() 19398160448 HARTING | 2059 |
| - | 10 Weeks | Aluminum, Die Cast | -40°C~125°C | Bulk | HAN® HP Direct EMC | 5.000Lx2.244W x 3.701 H 127.00mmx57.00mmx94.00mm | Active | - | Hood | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Top Entry | compliant | - | CONNECTOR ACCESSORY | 16B | M40 | Screw Locks on Hood | EMC Coating | - | - |