- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Ingress Protection | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09370480801 HARTING | 2904 |
| Datasheet | 7 Weeks | - | - | - | - | Bulk | Han® M | 5.197Lx3.543W x 3.839 H 132.00mmx90.00mmx97.50mm | - | Active | 1 (Unlimited) | Hood | - | Bottom Entry | - | - | - | 48B | - | Locking Clip (1) on Base Bottom | - | - | 97.5106mm | ROHS3 Compliant | - | ||
![]() 09300100510 HARTING | 36 |
| Datasheet | 7 Weeks | - | - | - | - | Bulk | Han® B | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | Hood | - | Side Entry | - | - | - | 10B | PG29 | Locking Clip (2) on Base Bottom | - | - | 72.009mm | ROHS3 Compliant | - | ||
![]() 11133001601 HARTING | 63 |
| Datasheet | 12 Weeks | - | - | Aluminium | - | - | - | - | - | Active | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 19400240631 HARTING | 913 |
| Datasheet | 11 Weeks | - | Metal | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® HPR | 7.559Lx3.150W x 3.543 H 192.00mmx80.00mmx90.00mm | yes | Active | 1 (Unlimited) | Hood - 90° | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry, Triple | - | Black | CONNECTOR ACCESSORY | 24B | M25 | Screw Locks on Hood | Powder Coated | - | 89.9922mm | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09370240281 HARTING | In Stock | - | Datasheet | 7 Weeks | Base | - | - | - | Bulk | Han® M | 5.669Lx2.244W x 3.181 H 144.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Base - Box Mount | - | Side Entry | - | - | - | 24B | PG29 | Locking Clip (1) on Hood | - | Feed Through | 80.7974mm | ROHS3 Compliant | - | ||
![]() 09307161420 HARTING | 209 |
| Datasheet | 5 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | - | Active | 1 (Unlimited) | Hood | IP65 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 45.0088mm | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300164731 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09628245425 HARTING | 144 |
| - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ||
![]() 19400241113 HARTING | 2447 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ||
![]() 19431060546 HARTING | 46 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 6B | M25 | Locking Clip (1) on Base Bottom | - | - | - | ROHS3 Compliant | - | ||
![]() 19431100545 HARTING | 16 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | - | Active | 1 (Unlimited) | Hood | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (1) on Base Bottom | - | - | - | ROHS3 Compliant | - | ||
![]() 09300160392 HARTING | 55 | - | - | 5 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® B | 4.689Lx2.165W x 1.354 H 119.10mmx55.00mmx34.40mm | - | Active | Not Applicable | Base - Panel Mount | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | 16B | - | Locking Clip (2) on Base Bottom | Powder Coated | - | - | ROHS3 Compliant | - | ||
![]() 19300061122 HARTING | 46 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® B | 4.094Lx2.776W x 3.165 H 104.00mmx70.50mmx80.40mm | - | Active | 1 (Unlimited) | Hood - Panel Mount | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | 6B | M32 | Locking Clip (1) on Hood | Powder Coated | - | - | ROHS3 Compliant | - | ||
![]() 19300161131 HARTING | 7 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® B | 5.551Lx2.776W x 3.165 H 141.00mmx70.50mmx80.40mm | - | Active | 1 (Unlimited) | Hood - Panel Mount | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Hood | Powder Coated | - | - | ROHS3 Compliant | - | ||
![]() 19300241142 HARTING | 38 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® B | 6.634Lx2.776W x 3.165 H 168.50mmx70.50mmx80.40mm | - | Active | 1 (Unlimited) | Hood - Panel Mount | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (1) on Base Bottom | Powder Coated | - | - | ROHS3 Compliant | - | ||
![]() 19432160292 HARTING | 46 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | 4.646Lx2.559W x 3.465 H 118.00mmx65.00mmx88.00mm | - | Active | 1 (Unlimited) | Base - Box Mount | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Base Bottom | - | Feed Through | - | ROHS3 Compliant | - | ||
![]() 19365241521 HARTING | 47 |
| - | 11 Weeks | - | - | Zinc Die Cast | -20°C~40°C | Bulk | Han® EX | 4.724Lx1.693W x 2.461 H 120.00mmx43.00mmx62.50mm | - | Active | Not Applicable | Hood | IP65 - Dust Tight, Water Resistant | Side Entry | - | Blue | CONNECTOR ACCESSORY | 24B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | - | - | ||
![]() 19430100546 HARTING | In Stock | - | - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | - | Active | - | Hood | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (1) on Base Bottom | - | - | - | - | - | ||
![]() 19396240548 HARTING | 2295 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | -40°C~125°C | Bulk | Han® HP Direct B | 5.984Lx2.244W x 3.740 H 152.00mmx57.00mmx95.00mm | - | Active | - | Hood | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | Gray | CONNECTOR ACCESSORY | 24B | M40 | Screw Locks on Hood | Powder Coated | - | - | RoHS Compliant | - | ||
![]() 19430160428 HARTING | 64 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | -40°C~125°C | Bulk | Han-Eco® B | - | - | Active | - | Hood | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (2) on Base Bottom | - | - | - | - | - |