- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Ingress Protection | Style | Current Rating | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19300161132 HARTING | 36 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 5.551Lx2.776W x 3.165 H 141.00mmx70.50mmx80.40mm | Active | 1 (Unlimited) | Hood - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | 16B | M40 | Locking Clip (1) on Hood | Powder Coated | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19431060291 HARTING | 23 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | 3.307Lx2.559W x 3.465 H 84.00mmx65.00mmx88.00mm | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 6B | M25 | Locking Clip (1) on Base Bottom | - | Feed Through | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19628061122 HARTING | 41 |
| - | 9 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 4.094Lx2.776W x 3.165 H 104.00mmx70.50mmx80.40mm | Active | 1 (Unlimited) | Hood - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | CONNECTOR ACCESSORY | 6B | M32 | Locking Clip (1) on Hood | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19628241122 HARTING | 41 |
| - | 9 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 6.634Lx2.776W x 3.165 H 168.50mmx70.50mmx80.40mm | Active | 1 (Unlimited) | Hood - Panel Mount | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | CONNECTOR ACCESSORY | 24B | M40 | Locking Clip (2) on Hood | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19365101520 HARTING | 41 |
| - | 11 Weeks | - | - | Zinc Die Cast | - | -20°C~40°C | Bulk | Han® EX | 2.874Lx1.693W x 2.244 H 73.00mmx43.00mmx57.00mm | Active | Not Applicable | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Blue | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | - | - | - | - | - | - | ||
![]() 19365101420 HARTING | 51 |
| - | 11 Weeks | - | - | Zinc Die Cast | - | -20°C~40°C | Bulk | Han® EX | 3.681Lx1.693W x 2.402 H 93.50mmx43.00mmx61.00mm | Active | Not Applicable | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Blue | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (2) on Base Bottom | Powder Coated | - | - | - | - | - | - | - | - | ||
![]() 09400160951 HARTING | 2834 |
| - | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR EasyCon | 6.496Lx2.283W x 5.000 H 165.00mmx58.00mmx127.00mm | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 16HPR | - | Screw Locks on Hood | Powder Coated | Corrosion Resistant | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19200101440 HARTING | 175 | - | - | 4 Weeks | Metal | - | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | Han® A | 2.480Lx1.161W x 1.850 H 63.00mmx29.50mmx47.00mm | Active | 1 (Unlimited) | Hood | - | 125°C | -40°C | Grey | - | Straight | IP65 - Dust Tight, Water Resistant | Top Entry | 10A | Gray | - | 10A | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | 46.99mm | 62.992mm | 29.4894mm | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300240304 HARTING | 71 | - | - | 3 Weeks | Metal | Metal | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | Han® B | 5.512Lx1.709W x 1.138 H 140.00mmx43.40mmx28.90mm | Active | 1 (Unlimited) | Base - Panel Mount | 8 | 125°C | -40°C | Grey | Female | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | - | 24B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 28.5mm | 140mm | 43.4086mm | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19430100320 HARTING | 217 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | 3.701Lx2.362W x 1.421 H 94.00mmx60.00mmx36.10mm | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 10B | - | Locking Clip (2) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19431060447 HARTING | 17 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 6B | M32 | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19431100446 HARTING | 56 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19430160446 HARTING | In Stock | - | - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | - | Active | - | Hood | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | - | - | - | ||
![]() 19620031645 HARTING | 11 |
| - | 4 Weeks | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 1.063Lx1.102W x 2.425 H 27.00mmx28.00mmx61.60mm | Active | Not Applicable | Hood - 90° | - | - | - | - | - | - | IP44 | Side Entry | - | - | CONNECTOR ACCESSORY | 3A | M25 | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19430100340 HARTING | 19 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | 3.701Lx2.362W x 1.421 H 94.00mmx60.00mmx36.10mm | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 10B | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19431060445 HARTING | 37 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 6B | M20 | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19430160340 HARTING | 16 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | 4.508Lx2.362W x 1.421 H 114.50mmx60.00mmx36.10mm | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 16B | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19430240320 HARTING | 17 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | 5.551Lx2.362W x 1.421 H 141.00mmx60.00mmx36.10mm | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19431100426 HARTING | 37 |
| - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | - | Active | 1 (Unlimited) | Hood | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | Black | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19433100231 HARTING | 41 | - | - | 11 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® B | 3.819Lx2.559W x 3.465 H 97.00mmx65.00mmx88.00mm | Active | 1 (Unlimited) | Base - Box Mount | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - |